EN
  • EN
  • DE

XP161A1355PRN

Part No XP161A1355PRN
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416241-XP161A1355PRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP161A1355PRN CAD Model

Description

The XP161A1355PRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. Its primary function is to monitor voltage levels in a circuit and generate a reset signal when the voltage drops below a specific threshold. This functionality is critical for preventing data corruption and ensuring stable operation in a variety of electronic devices, especially those using microcontrollers and memory.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  • Memory Protection: Protects memory devices from data corruption by asserting a reset signal when the supply voltage falls below a minimum level.
  • Battery-Powered Devices: Monitors battery voltage and initiates a shutdown sequence or issues a low-battery warning to prevent deep discharge.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers an alarm or controlled shutdown.
  • Industrial Control Systems: Enhances the reliability of industrial control systems by monitoring critical voltage levels and preventing malfunctions.

Features:

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring with a tight tolerance on the detection threshold, ensuring reliable operation.
  • Low Quiescent Current: Operates with a very low supply current, which extends the battery life in portable applications.
  • Open-Drain Output: Provides a flexible interface with a variety of microcontrollers and digital logic circuits.
  • Small Package Size: Available in compact packages to save space on the circuit board.
  • Wide Operating Voltage Range: Operates reliably over a wide range of input voltages.

Benefits:

  • Improved System Reliability: Prevents system failures and data corruption caused by undervoltage conditions, ensuring consistent performance.
  • Extended Battery Life: Low quiescent current helps to extend the battery life in portable electronic devices.
  • Simplified Circuit Design: Integrated voltage detection and reset functionality simplifies the circuit design process.
  • Reduced Component Count: Integrates voltage monitoring and reset capabilities into a single component.
  • Enhanced System Stability: Ensures stable and reliable operation of electronic systems under varying voltage conditions.

Additional Details: Based on the part number, the XP161A1355PRN likely has a detection voltage around 1.355V. To confirm this and obtain further specifications, including the exact threshold voltage, operating temperature range, output characteristics, and package dimensions, consult the official datasheet from Torex Semiconductor Ltd.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess