EN
  • EN
  • DE

FD6100WMGUSBX

Part No FD6100WMGUSBX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description FX-6100 Desktop Processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952960-FD6100WMGUSBX
Series *
Ultra Librarian 3D Model Ultra Librarian FD6100WMGUSBX CAD Model

Description

The FD6100WMGUSBX is an AMD FX-6100 Six-Core processor. This CPU is designed for desktop computers and offers a balance of performance and affordability. It belongs to the AMD FX series, known for its unlocked multipliers, making it suitable for overclocking.

Applications

  • Gaming: Used in gaming PCs to provide sufficient processing power for modern games.
  • Content Creation: Employed in video editing, photo editing, and graphic design workstations.
  • General Computing: Utilized in everyday computing tasks, such as web browsing, document editing, and multimedia playback.
  • Multitasking: Suitable for users who frequently run multiple applications simultaneously.
  • Budget Builds: Used in cost-effective desktop computer builds.

Features

  • Six Cores: Features six physical cores for parallel processing.
  • Unlocked Multiplier: Allows for easy overclocking to increase clock speed.
  • AMD Turbo Core Technology: Dynamically adjusts clock speed based on workload.
  • Socket AM3+: Compatible with motherboards using the AM3+ socket.
  • Integrated Memory Controller: Supports DDR3 memory.

Benefits

  • Improved Multitasking: Six cores improve performance in multitasking scenarios.
  • Enhanced Gaming Performance: Provides smooth gaming experience in many modern games.
  • Increased Productivity: Speeds up content creation tasks, such as video editing.
  • Overclocking Potential: Unlocked multiplier allows users to increase performance through overclocking.
  • Cost-Effective Solution: Offers a good balance of performance and price.

Additional Details

The FD6100WMGUSBX has a base clock speed of approximately 3.3 GHz and can boost up to 3.9 GHz with AMD Turbo Core Technology. It has a TDP (Thermal Design Power) of 95W. It supports DDR3 memory up to 1866 MHz. The processor requires a compatible AM3+ motherboard. A dedicated graphics card is typically required for gaming and other graphics-intensive applications. Proper cooling is essential, especially when overclocking. This processor is a solid choice for users seeking a balance of performance and value.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess