EN
  • EN
  • DE

LTC6993IS6-1#TRPBF

Part No LTC6993IS6-1#TRPBF
Manufacturer Linear Technology
Catalog Logic - Multivibrators
Description IC MONO MULTIVIBRATOR TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11ns
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2.25 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 131896-LTC6993IS6-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993IS6-1#TRPBF CAD Model

Description

LTC6993IS6-1#TRPBF TimerBlox: Voltage-Controlled Pulse Width Modulator from Linear Technology

The LTC6993IS6-1#TRPBF is a versatile pulse width modulator component from Linear Technology's TimerBlox series, designed for a wide array of applications requiring precise timing operations. This compact, high-performance integrated circuit (IC) is engineered to generate adjustable pulse width modulation (PWM) signals with a voltage-controlled pulse width. It's an ideal solution for applications in industrial control systems, automotive electronics, and communication infrastructure.

The LTC6993IS6-1#TRPBF operates with a supply voltage range of 2.25V to 5.5V, making it suitable for both portable and fixed power supply designs. Its output frequency is determined by an external resistor, RSET, and the duty cycle is controlled by an analog voltage, allowing for easy adjustments to the PWM signal parameters. This flexibility is beneficial for applications where variable speed control or dimming functions are required.

Encased in a compact SOT-23 package, the LTC6993IS6-1#TRPBF is designed to save space on a printed circuit board (PCB) and is particularly useful in designs where space is at a premium. The device also features a wide operating temperature range of -40°C to 125°C, ensuring reliable performance in harsh environmental conditions.

With its fast rise and fall times, the LTC6993IS6-1#TRPBF can generate high-frequency PWM signals with minimal delay, making it an excellent choice for applications that demand quick response times. Additionally, the device boasts a high accuracy of ±1.5% initial accuracy and ±50ppm/°C temperature stability, ensuring consistent performance over a wide range of temperatures.

Linear Technology's LTC6993IS6-1#TRPBF is designed with ease of use in mind, requiring minimal external components to create a fully functional PWM generator. This makes it a convenient and cost-effective choice for designers looking to incorporate PWM functionality into their systems without the complexity of designing a PWM circuit from scratch.

Overall, the LTC6993IS6-1#TRPBF is a reliable and precise PWM solution that offers designers a simple way to implement voltage-controlled timing functions in their electronic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Texas Instruments
SN54123 RETRIGGERABLE MONOSTABLE / Monostable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $7.5734
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3544 $50.8352
20+ $5.2139 $104.2780
30+ $5.0510 $151.5300
41+ $4.8880 $200.4080
53+ $4.7251 $250.4303
71+ $4.2363 $300.7773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,280 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess