EN
  • EN
  • DE

MC14528BFEL

Part No MC14528BFEL
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR DUAL 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 90ns
Current - Output High, Low 8.8mA, 8.8mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 135958-MC14528BFEL
Ultra Librarian 3D Model Ultra Librarian MC14528BFEL CAD Model

Description

ON Semiconductor MC14528BFEL Dual Monostable Multivibrator

The ON Semiconductor MC14528BFEL is a high-performance integrated circuit designed to serve as a dual monostable multivibrator. This versatile component is an essential building block for various timing and pulse shaping applications within electronic systems. Fabricated with precision silicon gate CMOS technology, the MC14528BFEL ensures low power consumption paired with high speed and reliability, making it suitable for battery-operated devices and other power-sensitive applications.

The device features two independent monostable multivibrators with separate reset and trigger inputs for each section, allowing for flexible configuration in circuit designs. The trigger can operate in two modes: negative-edge triggering and positive-edge triggering, which provides designers with additional versatility when creating pulse generation circuits or implementing timing delays.

With a wide supply voltage range from 3V to 18V, the MC14528BFEL is compatible with a broad array of digital systems, from low-voltage TTL logic circuits to higher voltage CMOS technologies. This wide voltage range is especially beneficial for mixed-voltage environments, ensuring seamless integration without the need for additional level-shifting components.

The output pulse width of the MC14528BFEL is determined by external timing components, namely the resistor (R) and capacitor (C) connected to the device. This allows designers to fine-tune the timing characteristics to meet specific requirements, whether it's a matter of microseconds or seconds. Additionally, the pulse width can be extended or shortened by adjusting the values of the timing components, thus providing a high degree of control over the timing functions.

ON Semiconductor's MC14528BFEL is available in a compact surface-mount package, which is ideal for space-constrained applications. Its robust design ensures stable operation over a wide temperature range, making it a reliable choice for industrial, automotive, and consumer electronics applications.

In summary, the MC14528BFEL from ON Semiconductor is a versatile and efficient solution for designers looking to implement precise timing and pulse control in their electronic systems. Its low power consumption, wide voltage range, and flexible configuration options make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess