EN
  • EN
  • DE

LTC6993IDCB-3#TRPBF

Part No LTC6993IDCB-3#TRPBF
Manufacturer Linear Technology
Catalog Logic - Multivibrators
Description IC MONOSTABLE MULTIVIBRATOR 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11ns
Current - Output High, Low 16mA, 16mA
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Part Number Series LTC6993
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811510-LTC6993IDCB-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993IDCB-3#TRPBF CAD Model

Description

Product Overview: LTC6993IDCB-3#TRPBF

The LTC6993IDCB-3#TRPBF is a versatile TimerBlox® device from Linear Technology, designed to serve as a monostable pulse generator with a fixed delay time. This high-performance component is part of a family of plug-and-play timing devices that simplify the implementation of timers, pulse generation, and frequency divider functions in a variety of applications.

Key Features

  • Fixed Delay Time: The LTC6993-3 variant provides a preset delay time that can be chosen from 1μs to 33.6 seconds, ensuring precise time intervals for critical applications.
  • Accuracy: It offers excellent accuracy and stability, with a delay time error of only ±1% maximum at 25°C and ±2.5% maximum from -40°C to 125°C, making it reliable across a wide temperature range.
  • Low Power Consumption: The device is optimized for low power operation, drawing only 55μA of supply current at 2.25V, thereby extending battery life in portable applications.
  • Supply Voltage Range: It operates from a wide supply voltage range of 2.25V to 5.5V, accommodating various power supply configurations.
  • CMOS Output Driver: The LTC6993IDCB-3#TRPBF includes a CMOS output driver capable of sourcing or sinking up to 20mA, allowing direct interface with a variety of loads.
  • Package: The component comes in a compact 6-pin DFN package (2mm x 3mm), which is RoHS compliant and ideal for space-constrained applications.

Applications

The LTC6993IDCB-3#TRPBF is suitable for a wide range of timing applications including, but not limited to:

  • Delay timers
  • Pulse generation
  • Time delay relays
  • Frequency discrimination
  • Debouncing
  • Precision oscillators

Conclusion

The LTC6993IDCB-3#TRPBF from Linear Technology is an ideal solution for designers looking for a simple, accurate, and versatile timing component. Its ease of use, combined with its ability to provide a fixed delay time with high accuracy and low power consumption, makes it a valuable addition to any timing-critical electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $7.3824

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess