EN
  • EN
  • DE

FXLS8974CFR3

Part No FXLS8974CFR3
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC 3-AXIS ACCELEROMETER 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202907-FXLS8974CFR3
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Sensors, Transducers Motion Sensors Accelerometers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Digital
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 1.6kHz
Output Type I²C, SPI
Voltage - Supply 1.71V ~ 3.6V
Ultra Librarian 3D Model Ultra Librarian FXLS8974CFR3 CAD Model

Description

The FXLS8974CFR3 is a state-of-the-art, three-axis linear accelerometer designed and manufactured by NXP Semiconductors. This compact sensor is engineered to provide high-precision motion and tilt sensing across a wide range of applications. From industrial equipment to consumer electronics, the FXLS8974CFR3 is an ideal choice for any project requiring reliable and accurate motion detection.

Key Features

  • Wide Dynamic Range: The FXLS8974CFR3 offers a selectable dynamic range of ±2g/±4g/±8g, allowing it to cater to different application needs and sensitivity requirements.
  • High Sensitivity: With high-resolution outputs, this accelerometer provides precise readings for even the slightest movements, making it perfect for advanced motion tracking.
  • Low Power Consumption: Designed for efficiency, it operates on low power, conserving energy and extending the lifespan of battery-powered devices.
  • Advanced Embedded Features: It comes with features such as orientation detection, tap/double-tap recognition, and freefall detection, enabling complex motion detection without the need for additional processing power.
  • Robust Design: The FXLS8974CFR3 is built to withstand harsh environments and is resistant to shock and vibration, ensuring consistent performance regardless of external conditions.
  • Compact Form Factor: Its small footprint allows for easy integration into space-constrained designs, making it perfect for portable and wearable technology.

Applications

The versatility of the FXLS8974CFR3 makes it suitable for a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and gaming devices
  • Automotive systems for vehicle stability and accident detection
  • Industrial monitoring equipment for vibration and condition monitoring
  • Medical devices for patient activity monitoring
  • Sports and fitness devices to track movement and orientation

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the FXLS8974CFR3 datasheet. The datasheet provides comprehensive information on electrical characteristics, operating conditions, and mechanical information to facilitate easy integration into various projects.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess