EN
  • EN
  • DE

15-24-6140

Part No 15-24-6140
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Connector Wire to Board Header 14 Position 4.2mm Solder Right Angle Thru-Hole Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Connector Type Male Pin
Contact Material Brass
Contact Plating Tin
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 7 A
Depth 20.7 mm
Flammability Rating UL94 V-2
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 15 mm
Housing Color White
Housing Material Nylon
Insulation Resistance 1 GΩ
Lead Free Yes
Lead Pitch 4.2 mm
Length 36 mm
Max Current Rating 11 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 600 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 14
Number of Contacts 14
Number of Positions 14
Number of Rows 2
Orientation Right Angle, Vertical
Pitch 4.2 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Row Spacing 4.191 mm
Termination Solder
Voltage Rating 600 V
Voltage Rating (DC) 600 V
Win Source Part Number 1033664-15-24-6140
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15-24-6140 CAD Model

Description

The Molex 1033664-15-24-6140 is a male pin connector with 14 positions and a pitch of 4.2 mm.

  • Positions: 14
  • Pitch: 4.2 mm
  • Color: Natural
  • Rows: Two
  • Row Spacing: 4.191 mm
  • Termination: Solder
  • Contact Material: Brass
  • Voltage Rating: 600 V
  • Current Rating: 7 A
  • Housing Material: Nylon
  • Housing Color: White
  • Insulation Resistance: 1 GΩ
  • RoHS Compliant: Yes
  • Halogen-Free: Yes
  • Flammability Rating: UL94 V-2
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -40 °C
  • Lead-Free: Yes
  • Mounting Style: Through-Hole

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4539 $58.8936
58+ $2.0136 $116.7888
89+ $1.9506 $173.6034
123+ $1.8877 $232.1871
159+ $1.8248 $290.1432
212+ $1.6359 $346.8108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,336 pieces
In Stock: 686 pieces Factory Stock: 650 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess