EN
  • EN
  • DE

CY7C1399-15VCT

Part No CY7C1399-15VCT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 32K X 8 Cache SRAM 15 Ns PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054257-CY7C1399-15VCT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1399-15VCT CAD Model

Description

The CY7C1399-15VCT is a high-performance synchronous pipelined burst SRAM from Cypress Semiconductor. It's designed for applications requiring high bandwidth and low latency data access. This device integrates advanced circuit design techniques to deliver exceptional speed and reliability.

Applications

  • High-performance computing
  • Networking equipment (routers, switches)
  • Data acquisition systems
  • Digital signal processing (DSP)
  • High-speed memory caching

Features

  • High-speed synchronous operation: 15 ns access time
  • Internal pipelined architecture for high throughput
  • Byte Write and Global Write Enable
  • Single 3.3V power supply
  • Available in a variety of package options including VCT
  • JEDEC-compliant pinout for ease of integration

Benefits

  • Increased system performance due to fast access times
  • Reduced system latency through pipelined architecture
  • Simplified system design with single power supply requirement
  • Enhanced data integrity with byte write capability
  • Easy integration into existing systems using industry-standard pinout

Additional Details

The CY7C1399-15VCT operates at 3.3V and utilizes a synchronous interface, ensuring compatibility with modern high-speed processors and controllers. The internal pipeline enables higher throughput than traditional SRAM devices. The device also features byte write capability, allowing for selective data modification, which contributes to overall system efficiency.

Specific technical specifications include a 15 ns access time, synchronous operation, and availability in a VCT (Very thin Quad Flatpack) package. Further datasheet details would provide specifics on power consumption, operating temperature ranges, and detailed timing characteristics. It's a crucial component in high-bandwidth applications demanding speed and reliability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.3462
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess