EN
  • EN
  • DE

DAC0830LCN/NOPB

Part No DAC0830LCN/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT MICROPOWER 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 15 V
Digital Supply Voltage 5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-DIP
Win Source Part Number 108001-DAC0830LCN/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 18
Ultra Librarian 3D Model Ultra Librarian DAC0830LCN/NOPB CAD Model

Description

The DAC0830LCN/NOPB is a versatile 8-bit DAC known for its reliability and precision in converting digital data to analog signals. It is suitable for a variety of precision electronic circuits.

Features and Benefits

  • Resolution: Offers 8-bit precision for detailed output levels.
  • Compact Design: Small form factor for easy incorporation into compact devices.
  • High Reliability: No plastic body construction ensures robustness and long-term stability.
  • Simple Interface: Compatible with standard microprocessor interfaces.

Applications

  • Microcontroller-based systems
  • Robotics and automation
  • Embedded control systems
  • Signal reconstruction
  • Function generators

This DAC model is a popular choice for engineers looking for a dependable DAC solution within their designs.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess