EN
  • EN
  • DE

DSP56301AG80

Part No DSP56301AG80
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 80MHZ GP 208-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series DSP563xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 80MHz
Non-Volatile Memory ROM (9kB)
On-Chip RAM 24kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 100°C (TJ)
Mounting Type Surface Mount
Package / Case 208-LQFP
Supplier Device Package 208-TQFP (28x28)
Base Product Number DSP563
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 587219-DSP56301AG80
Ultra Librarian 3D Model Ultra Librarian DSP56301AG80 CAD Model

Description

The NXP DSP56301AG80 is a high-performance digital signal processor (DSP) designed for a wide range of audio and telecommunication applications. This advanced DSP integrates a 24-bit digital signal processing engine, making it ideal for tasks that require precise mathematical calculations and signal processing capabilities. The DSP56301AG80 is part of NXP's DSP563xx family, known for their robust architecture and efficient processing power.

Key Features

  • High-Speed Performance: With a core frequency of 80 MHz, the DSP56301AG80 delivers fast processing capabilities, enabling real-time audio signal processing and complex algorithm computations.
  • 24-Bit Modified Harvard Architecture: This architecture allows for simultaneous data and instruction accesses, resulting in improved system performance.
  • On-Chip Memory: Features integrated program and data RAM, as well as ROM, reducing the need for external memory components and simplifying system design.
  • Flexible Peripheral Set: Equipped with a variety of peripherals such as serial ports, host interface, and timers, this DSP offers excellent integration to handle a multitude of I/O requirements.
  • Power Efficiency: Designed with power management features that help in reducing overall power consumption, making it suitable for portable and battery-powered devices.

Applications

The DSP56301AG80 is versatile and can be used in various applications, including but not limited to:

  • Professional and consumer audio systems
  • Telecommunication infrastructure
  • Speech and audio processing
  • Instrumentation and control systems
  • Digital signal processing applications

With its robust instruction set and comprehensive development tools, the NXP DSP56301AG80 is a solid choice for designers looking to leverage DSP technology to enhance the performance and capabilities of their products. Whether it's for high-fidelity audio systems or complex telecommunications equipment, the DSP56301AG80 provides a scalable and reliable solution that can meet the demands of advanced digital signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess