EN
  • EN
  • DE

MCP4561T-503E/MS

Part No MCP4561T-503E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 257TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer Ohm 1 Circuit Taps Interface
Manufacturer Microchip Technology
Package Reel - TR
Family Name MCP4561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4561T-503E/MSCT, MCP4561T-503E/MSDKR, MCP4561T-503E/MSTR, MCP4561T-503E/MS-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848817-MCP4561T-503E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4561T-503E/MS CAD Model

Description

Microchip Technology's MCP4561T-503E/MS Digital Potentiometer

The MCP4561T-503E/MS from Microchip Technology is a highly versatile digital potentiometer that offers a perfect blend of durability and precision control for a wide array of applications. This compact component is part of Microchip's MCP4561 series, known for their reliability and ease of integration into various electronic systems.

With an 8-bit resolution, the MCP4561T-503E/MS allows for fine-tuning resistance values, offering a total of 257 resistive steps which enable precise adjustment capabilities. The digital potentiometer has a resistance value of 50kΩ, providing a substantial range suitable for various adjustable control and signal processing tasks.

The device operates over a wide voltage range from 2.7V to 5.5V, making it versatile for use in both low and standard voltage applications. Its digital interface is I2C compatible, ensuring easy communication with microcontrollers and other digital systems. This feature simplifies the process of adjusting resistance values through software, allowing for dynamic changes during operation.

The MCP4561T-503E/MS comes in an MSOP (Micro Small Outline Package) with 8 leads, designed for space-constrained applications. Its surface-mount form factor makes it suitable for automated assembly processes, contributing to efficient manufacturing and reduced production costs.

Durability is a key aspect of this digital potentiometer, as it is rated for an extended temperature range of -40°C to +125°C, ensuring stable performance in harsh environmental conditions. This makes the MCP4561T-503E/MS an excellent choice for automotive, industrial, and consumer electronics where reliability is paramount.

In summary, the MCP4561T-503E/MS digital potentiometer from Microchip Technology is a sophisticated and robust component that offers precise control, ease of use, and compatibility with a broad range of electronic systems. Its integration into your next project can help achieve a new level of control and efficiency.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9840 $51.5840
62+ $1.6279 $100.9298
96+ $1.5770 $151.3920
132+ $1.5261 $201.4452
170+ $1.4753 $250.8010
227+ $1.3227 $300.2529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,984 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess