The NXP CD9088CB is a highly integrated monolithic AM/FM radio receiver IC, designed to provide a high-quality audio experience in a wide range of applications. This chip is an ideal solution for portable radio sets, clock radios, and multimedia devices that require reliable radio functionality with minimal external components.
Key Features
- Frequency Range: The CD9088CB covers a broad frequency range, supporting FM radio from 70MHz to 108MHz and AM radio from 520kHz to 1620kHz, making it suitable for worldwide radio standards.
- Low Power Consumption: With its emphasis on power efficiency, the CD9088CB is optimized for battery-operated devices, ensuring longer playtime and reduced environmental impact.
- Automatic Frequency Control (AFC): The inclusion of AFC helps to stabilize the frequency tuning, providing a clearer and more consistent audio output.
- Integrated Audio Amplifier: An on-chip audio amplifier simplifies the design by reducing the need for external audio components, thereby saving space and cost.
- Simple Application Circuit: The CD9088CB can be implemented with a minimal number of external parts, streamlining the design process and accelerating time-to-market for new products.
Applications
The NXP CD9088CB is versatile and can be used in a variety of devices, including:
- Hand-held radios
- Consumer electronic devices
- Educational kits
- DIY audio projects
Technical Specifications
Parameter
Specification
Supply Voltage
1.8V to 3.6V
Sensitivity
1.5µV (FM), 30µV (AM)
Operating Temperature
-20°C to +70°C
Package
SOP-16
For designers and manufacturers seeking a compact, cost-effective, and high-performance radio IC, the NXP CD9088CB offers an excellent balance of features and ease of integration, ensuring a top-quality audio experience for end-users.