EN
  • EN
  • DE

MAX3374EKA

Part No MAX3374EKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703206-MAX3374EKA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3374EKA CAD Model

Description

Maxim Integrated's MAX3374EKA: The Low-Voltage Level Translator

The MAX3374EKA from Maxim Integrated is a cutting-edge level translator designed to provide seamless voltage level translation for applications where two different voltage domains intersect. This compact and efficient device is a vital component for modern electronics that require the integration of peripherals operating at various voltage levels.

Key Features

  • Wide Voltage Range: The MAX3374EKA is capable of translating signals as low as 1.2V and up to 3.6V, making it versatile for a wide range of low-voltage applications.
  • Bidirectional Interface: It supports bidirectional voltage translation without the need for a direction control signal, simplifying the design and saving valuable board space.
  • High-Speed Operation: Designed for high-speed operation, it can handle data rates up to 50Mbps, making it suitable for high-speed signal applications.
  • Low Quiescent Current: With its low quiescent current, the MAX3374EKA ensures minimal power consumption, enhancing battery life in portable devices.
  • Small Package: The device comes in a compact SOT23-8 package, which is ideal for space-constrained applications.

Applications

The MAX3374EKA is perfect for various applications where different voltage domains need to communicate with each other. It is widely used in:

  • Mobile Phones
  • PDAs
  • GPS Units
  • Notebook Computers
  • Portable Communication Devices

Performance and Reliability

Maxim Integrated's commitment to quality ensures that the MAX3374EKA level translator is both reliable and high-performing. It is designed to handle the rigors of daily operation in a multitude of devices, providing a dependable bridge between components operating at different voltage levels. Its robust design ensures signal integrity is maintained even at high data rates, making it a preferred choice for designers looking to create seamless and efficient electronic systems.

Summary

In summary, the MAX3374EKA from Maxim Integrated is a highly adaptable, low-voltage level translator that is essential for modern electronics requiring high-speed data transfer and voltage translation. Its small form factor, coupled with its high-speed capabilities and low-power consumption, make it an excellent solution for a wide range of applications in the consumer and portable device markets.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess