EN
  • EN
  • DE

57C256F-70DMB

Part No 57C256F-70DMB
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Description EPROM UV 256K-Bit 32K x 8 70ns 28-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Number of Pins 28
RoHS Non-Compliant
Win Source Part Number 1210913-57C256F-70DMB
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 57C256F-70DMB CAD Model

Description

The 57C256F-70DMB is a high-performance integrated circuit from STMicroelectronics, renowned for its reliability and advanced technology. This product is a part of STMicroelectronics' extensive range of non-volatile memory solutions, designed to meet the needs of a wide array of electronic applications.

Key Features

  • Memory Capacity: The 57C256F-70DMB boasts a substantial memory capacity, making it suitable for applications requiring ample storage space for firmware, configuration parameters, or other critical data.
  • Access Time: With a fast access time, this memory component ensures quick data retrieval, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Durability: Crafted with STMicroelectronics' commitment to durability, the 57C256F-70DMB is built to withstand the rigors of operation in various environments, ensuring a long operational life.
  • Power Efficiency: This product is designed to be power-efficient, minimizing energy consumption, which is crucial for battery-powered devices and applications with strict power budget constraints.

Applications

The versatility of the 57C256F-70DMB allows it to be used across a diverse range of applications, including but not limited to:

  • Embedded systems
  • Industrial control units
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Support

STMicroelectronics provides comprehensive technical support for the 57C256F-70DMB, including detailed datasheets, application notes, and design resources to facilitate integration into your projects. Furthermore, the product adheres to stringent quality standards, ensuring reliable performance and compatibility with a wide range of industry-standard architectures and protocols.

Ordering Information

For purchasing information, availability, and pricing on the 57C256F-70DMB, please contact STMicroelectronics or an authorized distributor. Ensure you reference the correct product code to receive the exact component specifications you require for your application needs.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess