EN
  • EN
  • DE

CBTL06DP211EE,118

Part No CBTL06DP211EE,118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX 6CH DISPLAY PORT 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications DisplayPort, PCIe, Video
Number of Channels 6
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 2GHz
Features DVI, HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TFBGA (5x5)
Win Source Part Number 012717-CBTL06DP211EE,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL06DP211EE,118 CAD Model

Description

The CBTL06DP211EE,118 is a state-of-the-art signal switch designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of NXP's extensive portfolio of high-speed signal conditioning and switching solutions that are engineered to provide optimal performance in a wide range of applications.

Key Features

  • High-Speed Performance: The CBTL06DP211EE,118 is designed to facilitate high-speed differential signal switching, making it an excellent choice for applications that demand fast data transfer rates.
  • Dual Channel: It features two differential channels, each capable of bi-directional operation, which allows for versatile connectivity options and signal routing.
  • Signal Integrity: With its low on-state resistance and crosstalk, this switch ensures that the integrity of the signal is maintained, providing a clear and stable signal path.
  • Power Efficiency: The device operates with low power consumption, making it suitable for power-sensitive applications.
  • Compatibility: It is compatible with high-speed interfaces such as PCI Express Gen 2, SATA, and USB 3.0, ensuring seamless integration with contemporary technology standards.

Applications

The CBTL06DP211EE,118 is ideal for a variety of applications, including:

  • High-speed data transfer in computing and storage devices
  • Signal routing in networking equipment
  • Interface bridging in consumer electronics
  • Signal conditioning in telecommunications systems

Product Specifications

This signal switch is housed in a compact HVQFN package, which is designed to minimize the PCB space required. The product operates over a wide temperature range, making it suitable for use in diverse environmental conditions. The CBTL06DP211EE,118 also meets the stringent industry standards for reliability and performance, ensuring that it can withstand the rigors of real-world applications.

In conclusion, the CBTL06DP211EE,118 from NXP Semiconductors is a versatile and efficient solution for high-speed signal switching. Its robust design, combined with its high performance and compatibility with current interface technologies, makes it a valuable component for designers looking to optimize their systems for speed and reliability.

You May Also Be Interested in

Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8619 $65.1665
80+ $1.5281 $122.2480
120+ $1.4807 $177.6840
165+ $1.4322 $236.3130
210+ $1.3848 $290.8080
280+ $1.2416 $347.6480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess