EN
  • EN
  • DE

JANTXV1N6625US

Part No JANTXV1N6625US
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.1KV 1A D-5A / Diode 1100 V 1A Surface Mount D-5A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/585
Package Bulk
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1100 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 60 ns
Current - Reverse Leakage @ Vr 1 µA @ 1100 V
Capacitance @ Vr, F -
Mounting Type Surface Mount
Package / Case SQ-MELF, A
Supplier Device Package D-5A
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number 1N6625
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1 pcs
Win Source Part Number 1382410-JANTXV1N6625US
Ultra Librarian 3D Model Ultra Librarian JANTXV1N6625US CAD Model

Description

The JANTXV1N6625US is a high-quality, ultra-fast recovery rectifier diode crafted by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This diode is specifically designed to meet the stringent requirements of the aerospace and defense industries, ensuring reliability and performance in the most demanding applications.

With its robust design, the JANTXV1N6625US conforms to the Joint Army-Navy Specifications (JAN), verifying its capability to withstand extreme environmental conditions and stress. The "V" level of the part number indicates that this device has been subjected to the rigorous testing required for the JANTXV military standard, which includes additional quality conformance inspections and operational tests.

Key Features:

  • High Reliability: Qualified to MIL-PRF-19500/575 specifications, ensuring top-tier performance for mission-critical applications.
  • Ultra-Fast Recovery: The diode's swift recovery time is ideal for high-frequency operations and efficient switching.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency, which is crucial for battery-powered and energy-sensitive systems.
  • Hermetic Packaging: Encased in a hermetically sealed package, the diode is protected from moisture and other environmental contaminants.
  • Operating Temperature Range: Capable of operating over a wide temperature range, making it suitable for various harsh environments.

Applications:

The JANTXV1N6625US is versatile and can be used in a variety of applications, including but not limited to power supply circuits, inverters, converters, and freewheeling diodes in a range of military and aerospace systems. Its reliability and efficiency make it an excellent choice for designers looking to enhance the performance and durability of their high-stakes projects.

As a product from Microchip Technology, customers can expect exceptional support and access to a wealth of resources to help integrate the JANTXV1N6625US into their designs.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess