EN
  • EN
  • DE

MIMX8MN5DVTJZAA

Part No MIMX8MN5DVTJZAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description 8M NANO 815S 14X14FCBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8MN 4 Core, 64-Bit 1.5GHz 486-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.5GHz
Co-Processors/DSP ARM® Cortex®-M7
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers LCD, MIPI-CSI, MIPI-DSI
Ethernet GbE
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS
Case / Package 486-LFBGA, FCBGA
Supplier Device Package 486-LFBGA (14x14)
Additional Interfaces AC'97, I²C, I²S, MMC/SD, PCIe, PDM, SAI, SDHC, SPDIF, SPI, TDM, UART
Base Product Number MIMX8MN5
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-MIMX8MN5DVTJZAA,935390508557
Standard Package 152
Win Source Part Number 1320961-MIMX8MN5DVTJZAA
Ultra Librarian 3D Model Ultra Librarian MIMX8MN5DVTJZAA CAD Model

Description

The NXP MIMX8MN5DVTJZAA is a versatile and powerful microprocessor that is part of the i.MX 8M Nano family, designed to deliver a balance of performance, power efficiency, and cost-effectiveness. This product is engineered to cater to the growing demands of advanced multimedia and connectivity in various applications such as industrial, automotive, smart home, and Internet of Things (IoT) devices.

Key Features

  • Advanced Processing Core: At the heart of the MIMX8MN5DVTJZAA lies a high-performance ARM® Cortex®-A53 core running at speeds up to 1.5 GHz, coupled with an energy-efficient Cortex-M7 core, making it ideal for complex processing tasks and real-time operations.
  • Graphics Capabilities: The processor includes a 3D GPU and 2D GPU, which support high-quality graphics rendering for a rich visual experience, suitable for devices with user interfaces that require smooth animations and crisp imagery.
  • Audio and Video Support: With advanced audio and video capabilities, the MIMX8MN5DVTJZAA supports high-definition multimedia interfaces and provides a comprehensive solution for audio and video processing, making it perfect for media-intensive applications.
  • Connectivity: This microprocessor offers a range of connectivity options, including Gigabit Ethernet, USB, and I2C, ensuring versatile and reliable communication channels for various peripherals and networks.
  • Security Features: Security is a priority for connected devices, and the MIMX8MN5DVTJZAA comes with robust security features, including cryptographic acceleration and secure boot, to protect sensitive data and prevent unauthorized access.
  • Energy Efficiency: Designed with power efficiency in mind, the processor is suitable for applications where energy conservation is crucial, without compromising on performance.

Applications

The MIMX8MN5DVTJZAA is ideal for a wide range of applications that require multimedia processing, efficient power usage, and secure connectivity. From industrial automation systems and smart home devices to automotive infotainment and portable electronics, this microprocessor can serve as the cornerstone for innovative and intelligent solutions.

With its combination of performance, multimedia capabilities, and connectivity, the NXP MIMX8MN5DVTJZAA is a compelling choice for designers and engineers looking to develop cutting-edge products in a competitive market.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
IBM
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4482 $68.8964
4+ $28.2652 $113.0608
6+ $27.3819 $164.2914
8+ $26.4986 $211.9888
10+ $25.6153 $256.1530
14+ $22.9655 $321.5170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess