EN
  • EN
  • DE

CBTL04083ABS,558

Part No CBTL04083ABS,558
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description DIFFERENTIAL MULTIPLEXER, 4 FUNC / Switch IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 239 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1031014-CBTL04083ABS,558
Ultra Librarian 3D Model Ultra Librarian CBTL04083ABS,558 CAD Model

Description

The CBTL04083ABS,558 is a high-performance signal multiplexer/demultiplexer manufactured by NXP Semiconductors. This innovative component is designed for applications that require high-speed differential signal switching, making it an ideal solution for cutting-edge technology sectors such as computing, telecommunications, and networking.

Key Features

  • High-Speed Operation: The CBTL04083ABS,558 is capable of operating at extremely high speeds, ensuring minimal signal degradation and optimal performance for fast data transfer applications.
  • Multiple Switching Configurations: It supports different switching configurations, allowing it to adapt to various application requirements, including 4 differential channels or 8 single-ended channels.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, making it suitable for systems where power conservation is crucial.
  • Bidirectional Operation: The bidirectional nature of the CBTL04083ABS,558 allows it to be used for both multiplexing and demultiplexing signals, providing greater design flexibility.

Applications

This multiplexer/demultiplexer is highly versatile and can be used in a variety of applications, such as:

  • High-speed data transfer systems
  • Signal routing in servers and networking equipment
  • PCI Express, SATA, and USB interface applications
  • Switching between high-speed differential signals in computing platforms

Technical Specifications

The CBTL04083ABS,558 boasts an impressive list of technical specifications that make it stand out in the market:

  • Package: 20-pin DHVQFN
  • Temperature Range: -40°C to +85°C
  • Supply Voltage: 1.8V ±0.1V
  • Data Rate: Up to 8.0 Gbps
  • Compliance with PCIe Gen2 and Gen3, SATA 1.5/3.0/6.0 Gbps, and USB 3.0 standards

With its robust performance and adaptability, the CBTL04083ABS,558 from NXP is a superior choice for designers looking to enhance their systems with fast and reliable signal switching capabilities. Its compliance with multiple industry standards ensures that it can be integrated seamlessly into a wide range of high-speed digital interfaces.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,188 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess