EN
  • EN
  • DE

LAN8810-AKZE-TR

Part No LAN8810-AKZE-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 72QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 4/4 Transceiver Full GMII 72-QFN (10x10)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 72-VFQFN Exposed Pad
Case / Package 72-QFN (10x10)
Family Name LAN8810
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.31.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876696-LAN8810-AKZE-TR
Ultra Librarian 3D Model Ultra Librarian LAN8810-AKZE-TR CAD Model

Description

Microchip Technology's LAN8810-AKZE-TR Ethernet Transceiver

The LAN8810-AKZE-TR from Microchip Technology is a highly reliable, compact, and efficient Ethernet transceiver designed to meet the rigorous demands of modern network infrastructure. This advanced transceiver is part of Microchip's extensive portfolio of networking solutions, engineered to deliver high-speed data connectivity with exceptional performance and minimal power consumption.

Key Features

  • High-Speed Ethernet: The LAN8810-AKZE-TR supports 10/100/1000Mbps (Gigabit) Ethernet speeds, ensuring fast and efficient data transfer for a wide range of applications.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) compliance, this transceiver conserves power during periods of low data activity, making it an eco-friendly choice for energy-conscious designs.
  • Robust Performance: The device is equipped with sophisticated features such as auto-negotiation, auto-MDIX, and advanced cable diagnostics, which contribute to its robust performance and ease of use.
  • Flexible Media Interface: It offers a flexible media interface with RGMII, MII, and RMII options, providing versatility for various design requirements.
  • Industrial Temperature Range: Operating within an industrial temperature range of -40°C to 85°C, the LAN8810-AKZE-TR is suitable for harsh environments and demanding applications.

Applications

The LAN8810-AKZE-TR is ideal for a multitude of applications, including:

  • Embedded systems
  • Industrial automation
  • Automotive infotainment
  • Consumer electronics
  • Networking equipment such as routers, switches, and network interface cards

Package and Availability

The transceiver is offered in a compact 48-pin QFN package, optimizing board space and allowing for seamless integration into various design layouts. The LAN8810-AKZE-TR's "TR" suffix indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficiency and convenience for high-volume production.

With its combination of high-speed data transfer, energy efficiency, and robust performance, the LAN8810-AKZE-TR Ethernet transceiver from Microchip Technology stands out as a superior choice for developers looking to enhance their network-enabled projects.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2239 $51.5824
38+ $2.6453 $100.5214
59+ $2.5626 $151.1934
81+ $2.4800 $200.8800
105+ $2.3973 $251.7165
140+ $2.1493 $300.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess