EN
  • EN
  • DE

MIC4423YWM-TR

Part No MIC4423YWM-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Low-Side Gate Driver IC Inverting 16-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MIC4423
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC4423YWM TR-ND, MIC4423YWMTR-ND, MIC4423YWM TR, MIC4423YWM-CT, MIC4423YWM-DKR, MIC4423YWMTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884738-MIC4423YWM-TR
Ultra Librarian 3D Model Ultra Librarian MIC4423YWM-TR CAD Model

Description

Microchip Technology MIC4423YWM-TR Product Overview

The MIC4423YWM-TR from Microchip Technology is a robust, high-speed power MOSFET driver designed to accommodate a wide range of applications requiring efficient and reliable switching. This driver is particularly suitable for driving capacitive, inductive, and resistive loads, making it an excellent choice for a variety of power management and conversion systems.

Key Features

  • High Peak Output Current: The MIC4423YWM-TR is capable of delivering a peak output current of 3A, allowing it to drive large capacitive loads with rapid switching speeds.
  • Low Shoot-Through Current: Its innovative design minimizes the shoot-through current, enhancing the performance and reliability of the system by preventing potential damage to the MOSFET.
  • Latch-Up Protected: With built-in latch-up protection, this driver ensures stable operation even under adverse conditions, protecting the device and the system it controls.
  • Wide Operating Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, accommodating various power supply requirements and providing design flexibility.
  • Logic-Level Input: The input is compatible with standard CMOS or LSTTL outputs, down to 3.3V logic, facilitating easy integration with microcontrollers and other logic devices.

Applications

The MIC4423YWM-TR is versatile and can be used in numerous applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Circuits
  • Class D Switching Amplifiers
  • Pulse Generators
  • LED Lighting Systems

Package and Quality

The MIC4423YWM-TR comes in a compact SOIC-8 package, which is ideal for space-constrained applications. The device is also available in tape and reel packaging (denoted by the '-TR' suffix), facilitating automated assembly processes for high-volume production. Microchip Technology ensures high-quality standards, and the MIC4423YWM-TR is no exception, delivering consistent performance and reliability.

Conclusion

With its robust output drive capability, protection features, and wide operating voltage range, the MIC4423YWM-TR from Microchip Technology stands out as a superior choice for designers looking to implement an efficient and reliable MOSFET driving solution in their applications.

You May Also Be Interested in

Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess