EN
  • EN
  • DE

MAXQ1850-BNS+

Part No MAXQ1850-BNS+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description SECURE CRYPTOGRAPHIC CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series DeepCover®
Package Tube
Product Status Active
Programmable Not Verified
Applications Security
Core Processor MAXQ
Program Memory Type FLASH (256kB)
Controller Series MAXQ™
RAM Size 8K x 8
Interface SPI, UART/USART, USB
Number of I/O 16
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAXQ1850
Standard Package 50 pcs
REACH Status REACH Unaffected
Win Source Part Number 216239-MAXQ1850-BNS+
Ultra Librarian 3D Model Ultra Librarian MAXQ1850-BNS+ CAD Model

Description

The MAXQ1850-BNS+ is a sophisticated secure microcontroller from Maxim Integrated designed to provide robust security solutions for a variety of applications. This powerful microcontroller integrates advanced cryptographic algorithms with secure data storage to ensure the protection of sensitive information and secure communications.

Key Features

  • Advanced Security: The MAXQ1850-BNS+ features a range of security capabilities including secure boot, secure firmware updates, and a true random number generator (TRNG) to enhance system security against various types of attacks.
  • High-Performance Cryptography: It supports multiple cryptographic algorithms such as AES, SHA-256, and RSA/ECC with on-chip hardware accelerators to provide fast and efficient data encryption and decryption.
  • Secure Memory: Equipped with secure EEPROM, this microcontroller ensures that sensitive data is stored safely, with protection against unauthorized access and tampering.
  • Low Power Consumption: Designed with power efficiency in mind, the MAXQ1850-BNS+ is suitable for battery-operated devices, where long battery life is essential.
  • Flexible Communication: It offers a variety of communication interfaces, including SPI, I²C, and UART, allowing for easy integration into existing systems and facilitating communication with other devices.

Applications

The MAXQ1850-BNS+ is ideal for use in a range of applications where security is paramount. These include:

  • Point-of-Sale (POS) Terminals
  • Secure Financial Transactions
  • Identification and Access Control Systems
  • IoT Devices Requiring Secure Data Exchange
  • Medical Devices with Privacy Requirements

Technical Specifications

Parameter Value
Package/Case CSBGA-64
Operating Temperature -40°C to +85°C
Supply Voltage 2.7V to 3.6V
Clock Frequency Up to 20MHz

The MAXQ1850-BNS+ secure microcontroller from Maxim Integrated is a powerful and versatile solution for securing sensitive data and ensuring the integrity and confidentiality of communications in critical applications.

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess