EN
  • EN
  • DE

ST72F561K9TATR

Part No ST72F561K9TATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 32LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72F56
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263285-ST72F561K9TATR
Ultra Librarian 3D Model Ultra Librarian ST72F561K9TATR CAD Model

Description

ST72F561K9TATR Microcontroller by STMicroelectronics

The ST72F561K9TATR is a robust 8-bit microcontroller from the reputable semiconductor manufacturer STMicroelectronics. This product is designed to offer a high-performance solution for a wide range of embedded applications. It is part of the ST7 family, known for their reliability and versatility in various electronic systems.

At the heart of the ST72F561K9TATR lies a high-density non-volatile memory, providing 60K bytes of Flash program memory. This ample space is ideal for complex applications that require substantial code or data storage. The Flash memory is also in-circuit programmable, which allows for easy firmware updates and iterative development processes.

The microcontroller boasts a clock speed of up to 8 MHz, which, coupled with an efficient instruction set, provides the computational power necessary for tasks ranging from simple control operations to more demanding processing needs. Its architecture is designed to ensure fast and predictable execution times, a critical feature for real-time applications.

In terms of peripherals, the ST72F561K9TATR is well-equipped. It features a variety of interfaces and built-in modules that enhance its functionality:

  • Multiple 16-bit timers that can be used for timing events, pulse width modulation (PWM), or capture/compare functions.
  • A synchronous serial communication (SPI) interface for high-speed data transfer with peripheral devices.
  • An I2C interface for multi-master communications, useful in applications where multiple devices need to communicate over a common bus.
  • 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the microcontroller to interface with analog sensors and convert their signals into digital data.

The device also includes features that enhance its robustness and reliability, such as a low-voltage detector for safe operation under varying power conditions, an auxiliary voltage detector to monitor external supplies, and an on-chip watchdog timer to prevent system lockups.

With its extended temperature range and a 32-pin LQFP package, the ST72F561K9TATR is well-suited for industrial applications. Its versatility makes it an excellent choice for automotive systems, home appliances, office equipment, and other embedded control systems that require a compact, efficient, and reliable microcontroller solution.

Overall, the ST72F561K9TATR from STMicroelectronics represents a balanced choice for designers looking for a microcontroller that offers both performance and a rich set of features to enable sophisticated embedded solutions.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess