EN
  • EN
  • DE
  • IT

AQV227NAZ

Part No AQV227NAZ
Manufacturer Panasonic
Catalog Solid State Relays
Description AQV Photomos Series 70 mA 200 V 50 Ohm 1 Channel Solid State Relay - DIP-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Height 3.6 mm
Input Current 50 mA
Lead Free Yes
Length 8.8 mm
Max Input Current 50 mA
Max Output Current 70 mA
Max Output Voltage 200 V
Mount Surface Mount
Number of Pins 6
Output Voltage 200 V
Packaging Tape and Reel
Resistance 50 Ω
RoHS Compliant
Termination Gull Wing
Throw Configuration SPST
Width 6.4 mm
Win Source Part Number 1045867-AQV227NAZ
Categories Solid State Relays
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AQV227NAZ CAD Model

Description

The AQV227NAZ is a PhotoMOS solid-state relay (SSR) manufactured by Panasonic. It's designed for a variety of applications requiring reliable and isolated switching. This particular model features a normally open (1 Form A) contact configuration and is known for its compact size and high performance.

Applications:

  • Measurement equipment: Used for switching signals in multimeters, oscilloscopes, and other test instruments.
  • Industrial control: Utilized in programmable logic controllers (PLCs), process control systems, and motor control circuits.
  • Security systems: Employed in alarm systems, access control systems, and CCTV equipment for switching and isolation.
  • Medical equipment: Integrated into diagnostic and therapeutic devices where electrical isolation is critical.
  • Telecommunications: Used in telephone exchanges, data communication systems, and network interface cards.
  • Building automation: Employed in HVAC systems, lighting control, and energy management systems.

Features:

  • Normally Open (1 Form A) Contact: Provides a single normally open contact for switching.
  • Isolation Voltage: High isolation voltage between input and output, ensuring safety and preventing ground loops.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the switch.
  • Compact Package: Small footprint for space-constrained applications.
  • Long Life: Solid-state design offers significantly longer lifespan compared to electromechanical relays.
  • Low Input Current: Requires minimal input current for activation, making it compatible with various control circuits.
  • High-Speed Switching: Provides fast switching speeds for demanding applications.

Benefits:

  • Reliability: Solid-state design eliminates mechanical wear and tear, resulting in a more reliable and longer-lasting solution compared to electromechanical relays.
  • Isolation: High isolation voltage protects sensitive circuits from voltage spikes and transients.
  • Space Savings: Compact package allows for high-density circuit designs.
  • Energy Efficiency: Low on-resistance and low input current contribute to energy-efficient operation.
  • Reduced Maintenance: Long lifespan and lack of mechanical parts minimize maintenance requirements.
  • Improved Performance: Fast switching speeds enable faster and more efficient system operation.

Additional Details:

The AQV227NAZ typically operates with a load voltage range of up to several hundred volts and a load current of several hundred milliamperes. The input control voltage is usually in the range of 3-5V DC, making it compatible with standard logic levels. Its isolation voltage is typically several kilovolts. Consult the Panasonic datasheet for complete specifications, including operating temperature range, input and output characteristics, and safety certifications.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 100MA 0-48V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 120MA 0-350V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 0-100V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 2A 12-280V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess