EN
  • EN
  • DE

TPS65137ASDSCR

Part No TPS65137ASDSCR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC AMOLED DISPLAY POS/NEG 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Display Type AMOLED
Configuration Display Matrix
Operating Supply Current 400μA
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 098733-TPS65137ASDSCR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS65137ASDSCR CAD Model

Description

Introducing the TPS65137ASDSCR from Texas Instruments

The TPS65137ASDSCR is a high-performance, dual-output power supply integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This IC is engineered to meet the rigorous power requirements of AMOLED (Active Matrix Organic Light Emitting Diode) displays, which are commonly used in portable multimedia devices such as smartphones, tablets, and digital cameras.

Optimized Power Management for AMOLED Displays

The TPS65137ASDSCR is specifically tailored to provide a stable and efficient power supply for the positive and negative voltage rails required by AMOLED displays. It is capable of delivering an output voltage range of -5.4V to -2.8V for the negative rail and +4.6V to +5.4V for the positive rail, with an input voltage range of 2.7V to 5.5V. This flexibility ensures compatibility with a variety of battery technologies and system power architectures.

Advanced Features for Enhanced Performance

This power solution comes with several advanced features that enhance its performance and reliability. The TPS65137ASDSCR incorporates a 1.6MHz fixed-frequency, current-mode boost converter, which minimizes the size of the external components and helps in reducing the overall footprint of the power supply design. Additionally, the IC includes built-in soft-start functionality to limit inrush current during startup, thereby improving system stability.

Efficiency and Protection

Efficiency is a key aspect of the TPS65137ASDSCR, as it employs a high-efficiency charge pump that optimizes power usage, extending battery life in portable applications. The device also integrates multiple protection features, including over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring the safety and longevity of the end application.

Compact and Robust Design

TI's TPS65137ASDSCR comes in a compact WSON package, making it an excellent choice for space-constrained applications. Its small size does not compromise its robustness or performance, which makes it an ideal solution for designers looking to enhance their products with high-quality display technologies without increasing the size of their devices.

In summary, the TPS65137ASDSCR from Texas Instruments is a sophisticated, dual-output power supply IC that provides a reliable and efficient solution for powering the latest AMOLED display technologies. Its advanced features, high efficiency, and compact design make it a top choice for portable device manufacturers seeking to improve their products with superior display performance.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Silicon Labs
Lowest to $6.3275
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3779 $55.1160
90+ $1.1306 $101.7540
140+ $1.0953 $153.3420
190+ $1.0599 $201.3810
245+ $1.0246 $251.0270
330+ $0.9186 $303.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess