EN
  • EN
  • DE

MAX86171ENI+T

Part No MAX86171ENI+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Specialized Sensors
Description SENSOR OXIMETER/HEART RATE SPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201866-MAX86171ENI+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Sensors, Transducers -Specialized Sensors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Oximeter/Heart Rate
Output Type SPI
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian MAX86171ENI+T CAD Model

Description

Maxim Integrated MAX86171ENI+T

The MAX86171ENI+T from Maxim Integrated is a high-performance, integrated pulse oximeter and heart-rate sensor module designed for the precise and reliable measurement of blood oxygen levels (SpO2) and heart rate. This advanced sensor is suitable for wearable devices, fitness monitoring equipment, and medical diagnostic applications where accuracy and low power consumption are critical.

Key Features

  • Integrated Solution: The MAX86171ENI+T combines photodetectors, LEDs, and advanced analog signal processing to deliver high signal quality and performance.
  • Low Power Consumption: With its power-saving features, the device is optimized for battery-powered applications, ensuring long-term operation in portable devices.
  • High Sensitivity: Offers high SNR (Signal-to-Noise Ratio) which enables the sensor to detect weak pulse signals, making it suitable for a wide range of skin types.
  • Multi-LED Support: The device supports up to six LEDs in various configurations, allowing for multiple wavelengths to be used for improved measurement accuracy.
  • Compact Size: The small footprint of the MAX86171ENI+T makes it an ideal choice for space-constrained applications.
  • Easy Integration: The module includes an I2C-compatible interface for easy integration with microcontrollers and other digital systems.
  • Advanced Algorithms: Maxim Integrated provides advanced algorithms that can be used with the MAX86171ENI+T to calculate SpO2 and heart rate, simplifying the design process for developers.

Applications

  • Wearable Health Trackers
  • Smart Watches and Fitness Bands
  • Medical Monitoring Devices
  • Remote Patient Monitoring Systems
  • Sleep Monitoring Equipment

The MAX86171ENI+T is available in a compact package and is part of Maxim Integrated's commitment to delivering high-quality, reliable, and energy-efficient components for the healthcare and fitness industry. With its precision sensing capabilities and ease of use, this sensor module is an excellent choice for developers looking to incorporate vital signs monitoring into their products.

You May Also Be Interested in

Omron
LEAK DETECT 400M WIRE STATUS
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 50M
Need more? Email Us
Omron
THERMOSENS INFRARED 0-500 DEG C
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC INTP
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 1M
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENSOR TOUCH MOD 1 IN COIL W/ANT
Need more? Email Us
Omron
SENSOR TOUCH MOD 1 IN COIL W/ANT
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 100M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1968 $60.9840
10+ $10.0077 $100.0770
16+ $9.6949 $155.1184
22+ $9.3822 $206.4084
28+ $9.0695 $253.9460
37+ $8.1312 $300.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess