EN
  • EN
  • DE

TS3USB31RSERG4

Part No TS3USB31RSERG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description HIGH-SPEED USB 2.0 (480-Mbps) 1-PORT SWITCH WITH SINGLE ENABLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications USB
Switch Circuit DPST
Number of Channels 1
On-State Resistance (Maximum) 10 Ohm
Operating Supply Voltage 3 V ~ 4.3 V
-3db Bandwidth 1.22GHz
Features Bi-Directional, USB 2.0
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-UFQFN
Manufacturer Package 8-UQFN (1.5x1.5)
Win Source Part Number 1274332-TS3USB31RSERG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TS3USB31
Introduction Date September 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS3USB31RSERG4 CAD Model

Description

Product Overview: TS3USB31RSERG4

The TS3USB31RSERG4 is a high-performance, low-power single-lane USB 2.0 high-speed multiplexer/demultiplexer switch designed by Texas Instruments. This versatile component is a crucial solution for applications requiring the multiplexing or demultiplexing of USB 2.0 signals. It is particularly suitable for systems where a USB port needs to be shared between multiple devices or where signal routing flexibility is required.

Key Features

  • USB 2.0 Interface: The TS3USB31RSERG4 is compliant with the USB 2.0 standard, ensuring high-speed data transfers up to 480 Mbps.
  • Low On-Capacitance (Con): The device features a low on-capacitance, which minimizes signal attenuation, making it ideal for maintaining signal integrity for high-speed data lines.
  • Low Power Consumption: Its low power consumption makes it an energy-efficient choice for battery-powered devices.
  • Bidirectional Operation: The switch can be used in both directions, offering design flexibility in routing USB signals.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it suitable for various industrial applications.
  • Space-Saving Packaging: The TS3USB31RSERG4 is available in a compact QFN package, which is beneficial for space-constrained applications.

Applications

The TS3USB31RSERG4 is ideal for a wide range of applications, including:

  • Notebook and desktop computers
  • Docking stations
  • USB peripheral sharing devices
  • Cell phones and personal digital assistants (PDAs)
  • Consumer electronics such as digital cameras and MP3 players

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TS3USB31RSERG4 is no exception. It is built to meet the rigorous standards required by modern electronic devices, ensuring long-term performance and stability in various usage scenarios.

In summary, the TS3USB31RSERG4 from Texas Instruments is a highly reliable and efficient solution for USB 2.0 signal routing. Its low on-capacitance, low power consumption, and wide operating temperature range make it an excellent choice for designers looking to optimize their USB applications.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess