EN
  • EN
  • DE

BAP1321-04,215

Part No BAP1321-04,215
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN 60V 100MA SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 60V
Current - Max 100mA
Capacitance @ Vr, F 0.325pF @ 20V, 1MHz
Resistance @ If, F 1.3 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package TO-236AB (SOT23)
Win Source Part Number 096559-BAP1321-04,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAP1321-04,215 CAD Model

Description

The BAP1321-04,215 is a high-performance, precision device from NXP Semiconductors designed to cater to a wide range of applications. This product is a testament to NXP's commitment to providing innovative semiconductor solutions that meet the evolving needs of the technology sector.

Key Features

  • Advanced Technology: The BAP1321-04,215 is built on NXP's cutting-edge semiconductor process, ensuring high efficiency and reliability.
  • High Precision: This product is designed to deliver precise performance, making it suitable for applications that require accuracy and consistency.
  • Versatility: With its broad range of applications, the BAP1321-04,215 can be integrated into various electronic systems, from automotive to industrial and consumer electronics.
  • Compact Form Factor: The device comes in a small-sized package, allowing for seamless integration into space-constrained applications without compromising performance.

Applications

The BAP1321-04,215 is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Power management modules
  • Industrial control systems
  • Consumer electronics
  • Telecommunication infrastructure

Quality and Reliability

NXP is known for its high standards in quality and reliability, and the BAP1321-04,215 is no exception. It is manufactured to withstand harsh environments and provide consistent performance over its operational lifespan. Customers can trust this product to deliver excellent functionality and durability.

Support and Resources

NXP provides extensive support and resources for the BAP1321-04,215, including detailed datasheets, application notes, and technical support. This ensures that designers and engineers can fully utilize the capabilities of the product in their applications.

Conclusion

The BAP1321-04,215 from NXP is a versatile and reliable component that meets the stringent requirements of modern electronic systems. Its precision, coupled with NXP's reputation for quality, makes it an excellent choice for designers looking to enhance their products with top-tier semiconductor solutions.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess