Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 4.5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 100mW
Temperature Range - Operating 125°C (TJ)
Dimension SC-70, SOT-323
Win Source Part Number 075087-1SV249
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SV249 CAD Model

Description

Introducing the 1SV249 Variable Capacitance Diode from ON Semiconductor

The 1SV249 is a high-performance variable capacitance diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is specifically engineered to provide electronic tuning solutions in a wide array of applications, including VCO, VCXO, and RF circuits. Its precision and reliability make it an excellent choice for designers looking to achieve optimal tuning characteristics in their electronic devices.

The 1SV249 boasts a range of features that cater to the needs of advanced electronic systems. The diode offers a high capacitance ratio and low series resistance, which are critical parameters for achieving efficient tuning. Its capacitance ratio, which is defined as the ratio of capacitance at the minimum voltage to the capacitance at the maximum voltage, ensures that the diode can provide a wide tuning range, thus enhancing the flexibility of the overall circuit design.

Constructed with ON Semiconductor's cutting-edge technology, the 1SV249 is designed to operate with a reverse voltage in the range of 1 to 28 volts, offering designers a broad spectrum to work with for various applications. The diode's package is designed to be compact and durable, ensuring that it can be easily integrated into space-constrained designs without compromising on performance or longevity.

Moreover, the 1SV249 is characterized by its excellent linearity and low noise performance, which are essential for maintaining signal integrity in RF and high-frequency applications. This makes the diode particularly suitable for use in tuners, filters, and oscillators where consistent performance is paramount.

ON Semiconductor's commitment to quality is evident in the 1SV249, which is produced to meet the highest industry standards. The diode is also supported by comprehensive technical documentation and ON Semiconductor's expert customer support, ensuring that designers have all the resources they need to implement the 1SV249 into their projects effectively.

In summary, the 1SV249 Variable Capacitance Diode from ON Semiconductor is a versatile and reliable component that offers precision tuning capabilities for a multitude of electronic applications. Its superior performance and robust design make it a go-to choice for engineers and designers looking to enhance the functionality of their electronic systems.

You May Also Be Interested in

M/A-Com Technology Solutions
SCHOTTKY DIODE,GAAS-CHIP-PACKAGE
Lowest to $16.9333
ECAD model for SMGS11
M/A-Com Technology Solutions
Low Thermal Resistance
Lowest to $8.2822
ECAD model for MA4P504-1072
Broadcom Limited
High Performance Schottky Diode for Transient Suppression | DIODE SCHOTTKY 30V 825MW SOT323
Need more? Email Us
ECAD model for HBAT-540B-TR1
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Lowest to $1.2578
ECAD model for HSMS-2827-TR1
Broadcom Limited
High Performance Schottky Diode for Transient Suppression | DIODE SCHOTTKY 15V 825MW SOT323
Need more? Email Us
ECAD model for HSMS-270B-TR1
Skyworks Solutions Inc.
Surface Mount Mixer and Detector Schottky Diodes
Lowest to $1.0302
ECAD model for SMS7630-005
Skyworks Solutions Inc.
Very Low Distortion Attenuator Plastic Packaged PIN Diodes
Lowest to $0.7888
ECAD model for SMP1307-005
Skyworks Solutions Inc.
Surface Mount Mixer and Detector Schottky Diodes
Need more? Email Us
ECAD model for SMS7630-079
Alpha Industries
Switch and Attenuator Plastic Packaged PIN Diodes
Lowest to $6.8747
ECAD model for SMP1302-003

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3426 $66.8520
48+ $2.7424 $131.6352
74+ $2.6571 $196.6254
101+ $2.5704 $259.6104
131+ $2.4851 $325.5481
175+ $2.2289 $390.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention