EN
  • EN
  • DE

1SV234-TB-E

Part No 1SV234-TB-E
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE PIN 50V 50MA DUAL CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 150mW
Temperature Range - Operating 125°C (TJ)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 075086-1SV234-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV234-TB-E CAD Model

Description

The 1SV234-TB-E is a high-performance variable capacitance diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically crafted to meet the demanding requirements of electronic tuning applications. Its primary function is to provide electronic tuning through a variable capacitance, which changes with the applied reverse voltage, making it an essential component in RF and microwave circuits.

Key Features

  • High-Quality Performance: The 1SV234-TB-E offers excellent C-V characteristics, ensuring consistent and reliable performance across the operating voltage range.
  • Low Series Resistance: The low series resistance of this diode is ideal for high-Q filters and resonators, reducing losses and improving overall efficiency.
  • Stable Capacitance: The capacitance remains stable over a wide temperature range, which is crucial for maintaining the integrity of the tuning circuit over various operating conditions.
  • Compact Package: Encased in a small, lead-free package, the 1SV234-TB-E is designed for space-saving integration into modern electronic devices.

Applications

The versatility of the 1SV234-TB-E makes it suitable for a vast range of applications, including but not limited to:

  • Electronic Tuning in VCOs (Voltage-Controlled Oscillators)
  • RF and Microwave Tuning Circuits
  • Mobile Communications Devices
  • Television Tuners and Satellite Receivers
  • Professional Radio Equipment

Technical Specifications

The 1SV234-TB-E operates with a reverse voltage range that is suitable for most tuning applications. Its high-quality manufacturing ensures a long operational lifespan and robust performance in even the most challenging environments.

Conclusion

ON Semiconductor's 1SV234-TB-E is an exemplary component for designers seeking a reliable and efficient variable capacitance diode. Its superior design and robust build quality make it a go-to choice for a wide array of electronic tuning applications. Incorporating this diode into your design will ensure a high-performance end product that stands the test of time.

You May Also Be Interested in

Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess