EN
  • EN
  • DE

PEEL18CV8ZS-25

Part No PEEL18CV8ZS-25
Manufacturer ICT
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190303-PEEL18CV8ZS-25
Categories Custom Parts
Manufacturer ICT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEEL18CV8ZS-25 CAD Model

Description

The PEEL18CV8ZS-25 is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. It is designed to implement custom logic functions in a wide range of digital systems. This device provides a flexible and efficient solution for prototyping and small to medium volume production.

Applications:

  • Address Decoding: Used in memory systems to decode address lines and select specific memory locations.
  • State Machines: Implements complex state transitions for control systems and digital sequencers.
  • Peripheral Control: Controls and interfaces with various peripheral devices in embedded systems.
  • Glue Logic: Provides the necessary logic to interface between different integrated circuits.
  • Prototyping: Allows for rapid prototyping and testing of digital designs.

Features:

  • Architecture: PEEL architecture with programmable AND and OR arrays.
  • Logic Cells: Contains multiple configurable logic cells for implementing various logic functions.
  • Propagation Delay: 25 ns propagation delay for fast operation.
  • Electrically Erasable: Reprogrammable using standard EPROM programmers.
  • Input/Output Pins: Multiple input and output pins for versatile connectivity.
  • Operating Voltage: Operates at a standard 5V supply voltage.
  • Package: Available in a DIP package for easy prototyping and breadboarding.

Benefits:

  • Flexibility: Programmable architecture allows for implementing custom logic functions.
  • Reprogrammability: Electrically erasable and reprogrammable for easy design iteration.
  • Fast Operation: Low propagation delay ensures fast performance in digital systems.
  • Ease of Use: Simple programming and DIP package for easy prototyping.
  • Cost-Effective: Provides a cost-effective solution for custom logic implementation.

The PEEL18CV8ZS-25 provides a flexible and efficient way to implement custom logic functions. Its reprogrammability, fast operation, and ease of use make it a valuable tool for prototyping and small to medium volume production runs. The device's versatile architecture and multiple input/output pins allow it to be used in a wide range of digital systems.

You May Also Be Interested in

AMCC
French Electronic Distributor since 1988
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Infineon Technologies
Lowest to $9.7932
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Pericom
Lowest to $0.8847

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,065 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess