Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 5V
Current - Max 30mA
Capacitance @ Vr, F 0.9pF @ 0.2V, 1MHz
Temperature Range - Operating 125°C (TJ)
Case / Package 3-CP
Win Source Part Number 102053-1SS351-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SS351-TB-E CAD Model

Description

The 1SS351-TB-E is a high-performance diode from ON Semiconductor, renowned for its efficiency and reliability in a variety of electronic applications. This small signal diode is designed to meet the stringent requirements of modern compact electronic devices. Its ultra-fast switching capability makes it an ideal choice for high-speed switching applications.

Key Features

  • Ultra-Fast Switching: The 1SS351-TB-E offers ultra-fast switching speeds, which is essential for high-frequency operations and reduces switching losses.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during conduction, enhancing the overall efficiency of the application it is used in.
  • High Reliability: ON Semiconductor's commitment to quality means that the 1SS351-TB-E is built to last, ensuring long-term reliability for your electronic projects.
  • Surface Mount Package: The diode comes in a compact SOT-23 package, which is suitable for surface-mounted design, saving valuable board space and facilitating easier manufacturing processes.

Applications

The versatility of the 1SS351-TB-E makes it suitable for a wide range of applications, including but not limited to:

  • High-speed switching circuits
  • Inverter circuits
  • Protection circuits
  • Power management systems
  • Portable devices
  • Automotive applications

Electrical Characteristics

The 1SS351-TB-E diode boasts impressive electrical characteristics that ensure optimal performance in various circuits:

  • Peak Reverse Voltage (VRM): 80 V
  • Maximum Forward Current (IFM): 100 mA
  • Forward Voltage (VF) at IF = 10 mA: 1.0 V max
  • Reverse Current (IR) at VR = 80 V: 0.1 µA max
  • Reverse Recovery Time (trr): 3 ns typ

Conclusion

The 1SS351-TB-E from ON Semiconductor is a testament to the company's dedication to providing high-quality, high-performance components for the electronics industry. Whether you're designing a sophisticated power management system or looking for a reliable diode for high-speed switching, the 1SS351-TB-E is an excellent choice that promises to deliver exceptional performance.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 200V 750MW 0402
Lowest to $0.3436
ECAD model for SMP1352-040LF
Broadcom Limited
RF DIODE PIN 100V SOD323 / RF Switching PIN Diodes In Surface Mount SOD-323 Package
Lowest to $0.3503
ECAD model for HSMP-389Z-BLKG
Rohm Semiconductor
RF DIODE PIN 50V EMD2 / PIN diode
Lowest to $0.1319
ECAD model for RN141STE61
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 2V 75MW 0201 / SMS7621-060: Surface Mount, 0201 Low-Barrier Silicon Schottky Diode
Need more? Email Us
ECAD model for SMS7621-060
Broadcom Limited
RF DIODE PIN 50V SOT23-3 / Surface Mount PIN Diodes
Lowest to $0.4038
ECAD model for HSMP-3864-TR1
Broadcom Limited
RF DIODE SCHOTTKY 15V SOT23-3 / Surface Mount RF Schottky Barrier Diodes
Lowest to $3.5910
ECAD model for HSMS-2822-TR1
ON Semiconductor
DIODE SWITCH DUAL 7V SOT23
Lowest to $0.0965
ECAD model for MMBD354LT1G
Infineon Technologies
RF DIODE STANDARD 35V SC79-2
Lowest to $0.1037
ECAD model for BA89202VH6127XTSA1
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT143-4 / RF Diode Schottky - 2 Independent 4V 130 mA 150 mW PG-SOT-143-3D
Lowest to $0.6176
ECAD model for BAT1707E6327HTSA1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2044 $50.0780
600+ $0.1677 $100.6200
925+ $0.1625 $150.3125
1,275+ $0.1572 $200.4300
1,645+ $0.1520 $250.0400
2,205+ $0.1363 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 96,710 pieces
MOQ: 245 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention