Product Overview: ADM1485AN from Analog Devices Inc.
The ADM1485AN is a high-speed, differential line transceiver designed to operate using the RS-485 and RS-422 communication standards. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is engineered to provide reliable data transmissions over long distances and in electrically noisy environments.
Key Features:
- Interface Type: RS-485/RS-422
- Data Rate: Up to 10 Mbps
- Supply Voltage: 5 V
- Operating Temperature: -40°C to +85°C
- Duplex: Half-duplex
- Receiver Input Sensitivity: ±200 mV
- Driver Output Level: ±5 V
- ESD Protection: ±15 kV on the bus pins
- Package Type: PDIP-8
The ADM1485AN is built to facilitate robust communication in industrial applications, including factory automation, process control, and other systems that require high-speed data transfer. Its differential signaling helps to combat electromagnetic interference and crosstalk, which are common challenges in harsh industrial environments.
Performance and Reliability:
With a high data rate capability of up to 10 Mbps, the ADM1485AN ensures efficient communication between devices. Its extended temperature range makes it suitable for outdoor installations or equipment subjected to extreme conditions. The device's ESD protection feature safeguards against electrostatic discharges, providing enhanced reliability and longevity of the product.
Applications:
Due to its versatile features, the ADM1485AN is ideal for a variety of applications, including:
- Industrial control systems
- Building automation
- Networked security cameras
- Remote sensors and actuators
- Data acquisition systems
Overall, the ADM1485AN from Analog Devices Inc. is a top choice for designers looking for a high-speed, reliable differential line transceiver for RS-485/RS-422 communication networks.