EN
  • EN
  • DE

1SV263-TL

Part No 1SV263-TL
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE PIN 50V 50MA SGL MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.4pF @ 50V, 1MHz
Resistance @ If, F 4.5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 100mW
Temperature Range - Operating 125°C (TJ)
Case / Package 3-MCP
Win Source Part Number 075090-1SV263-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV263-TL CAD Model

Description

Product Overview: 1SV263-TL from ON Semiconductor

The 1SV263-TL is a high-performance varactor diode designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This varactor diode, also known as a variable capacitance or tuning diode, is an essential component in various electronic applications, particularly in frequency tuning and voltage-controlled oscillation circuits.

With its compact and robust package, the 1SV263-TL offers designers and engineers a reliable solution for their circuit designs. The diode features a reverse voltage range that ensures stable operation and a capacitance range that is well-suited for VCO (Voltage-Controlled Oscillator) and VCXO (Voltage-Controlled Crystal Oscillator) applications, among others.

Key Features:

  • High-Quality Performance: The 1SV263-TL is designed to deliver high-quality performance with a stable capacitance over a wide range of reverse voltages, making it ideal for precision tuning applications.
  • Low Series Resistance: This varactor diode offers low series resistance, which is critical for achieving low phase noise in oscillator circuits, thereby enhancing overall signal integrity.
  • Wide Capacitance Range: The diode's capacitance range is suitable for a variety of applications, providing flexibility in circuit design and optimization.
  • Small Package: The 1SV263-TL comes in a small, surface-mount package, making it easy to integrate into space-constrained designs without sacrificing performance.

Applications:

  • Voltage-Controlled Oscillators (VCOs)
  • Voltage-Controlled Crystal Oscillators (VCXOs)
  • RF and microwave frequency tuning
  • Phase Locked Loops (PLLs)
  • TVs, radios, and other consumer electronics

The 1SV263-TL from ON Semiconductor is a testament to the company's commitment to providing high-quality components that meet the demanding needs of modern electronic devices. Whether it is used in consumer electronics or sophisticated communication systems, this varactor diode is engineered to provide precise and reliable performance. By choosing the 1SV263-TL, designers are assured of a component that combines efficiency, flexibility, and durability for their tuning and frequency control needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6881 $60.9453
31+ $3.8473 $119.2663
47+ $3.7260 $175.1220
65+ $3.6059 $234.3835
83+ $3.4858 $289.3214
111+ $3.1254 $346.9194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess