EN
  • EN
  • DE

74HCT366N

Part No 74HCT366N
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Hex buffer/line driver; 3-state; inverting
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132163-74HCT366N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT366N CAD Model

Description

The 74HCT366N is a high-speed Si-gate CMOS device that is part of the 74HCT family, designed and manufactured by NXP Semiconductors. This integrated circuit is characterized by its robust functionality and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Hex Buffer/Line Driver: The 74HCT366N features six independent buffers with 3-state outputs, which makes it ideal for driving bus lines or buffering memory address registers.
  • Logic Type: It operates as a non-inverting buffer, ensuring that the output signal matches the input signal without any logical inversion.
  • 3-State Outputs: The inclusion of 3-state outputs allows for increased flexibility in bus-oriented systems by enabling the outputs to assume a high impedance state, effectively disconnecting them from the bus.
  • Compatibility: This device is TTL input compatible, which means it can be used in systems that require high noise immunity and low power consumption of CMOS with the integration of TTL logic levels.
  • Supply Voltage Range: The 74HCT366N operates on a wide supply voltage range from 4.5V to 5.5V, making it versatile for various applications.
  • High Noise Immunity: The device features a balanced propagation delay and transition times, providing a significant noise immunity and low power consumption.

Applications

The 74HCT366N is commonly used in a variety of digital applications including:

  • Logic Buffering
  • Memory Address Driving
  • Bus-Oriented Systems
  • Data Management
  • Signal Routing

Package and Quality

The NXP 74HCT366N is offered in a DIP-16 (Dual In-line Package) which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic circuits. This package type is known for its robustness and is favored in applications where durability is a concern.

NXP Semiconductors is committed to delivering high-quality products. The 74HCT366N adheres to stringent quality control standards, ensuring reliable performance and longevity in your electronic projects.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess