The MAX419ESD+ is a high-performance, precision operational amplifier from Maxim Integrated, designed to offer a perfect blend of features for a wide range of applications. This device is known for its low noise, high speed, and low drift, making it an ideal choice for applications requiring precise signal conditioning, such as test equipment, sensor interfaces, and active filters.
Key Features
- Low Offset Voltage: The MAX419ESD+ boasts an ultra-low input offset voltage, ensuring high accuracy in precision applications.
- Low Noise: With its low noise performance, this op-amp is suitable for audio applications and other sensitive signal processing tasks where noise can be a critical factor.
- High Speed: The device offers fast settling times and high slew rates, which are essential for high-speed amplifiers and A/D converter front ends.
- Low Drift: Temperature-induced variations are minimized with the MAX419ESD+'s low voltage drift, providing consistent performance over a wide temperature range.
- Single-Supply Operation: It can operate from a single supply, which simplifies design in systems where dual supplies are not available or desirable.
- Wide Supply Range: The operational amplifier can function across a broad supply voltage range, accommodating various application requirements.
Applications
The MAX419ESD+ is versatile and can be used in numerous applications, including:
- Precision data acquisition systems
- Instrumentation
- Active filters and oscillators
- Professional audio equipment
- Medical equipment
Product Specifications
Parameter
Value
Package/Case
14-SOIC
Number of Channels
1
Supply Voltage (Min)
4.5V
Supply Voltage (Max)
36V
Operating Temperature Range
-40°C to +85°C
With its robust set of features, the MAX419ESD+ from Maxim Integrated is a top choice for professionals seeking a reliable and precise operational amplifier for their high-end applications.