EN
  • EN
  • DE

SPC58EC80E7FMC0X

Part No SPC58EC80E7FMC0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 176ELQFP / e200z420 series Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 176-eLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 64
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-eLQFP (24x24)
Base Product Number SPC58
Standard Package 500
REACH Status REACH Unaffected
Win Source Part Number 1263425-SPC58EC80E7FMC0X
Ultra Librarian 3D Model Ultra Librarian SPC58EC80E7FMC0X CAD Model

Description

SPC58EC80E7FMC0X: A High-Performance Automotive Microcontroller

The SPC58EC80E7FMC0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, specifically designed to meet the rigorous demands of modern automotive applications. This powerful MCU is part of the SPC5 Chorus series, which is renowned for its high computational performance, advanced security features, and exceptional reliability under harsh conditions.

Core Features

  • Advanced Processing Capabilities: At the heart of the SPC58EC80E7FMC0X is a 32-bit Power Architecture® with a dual e200z4d core, each running at up to 80 MHz. This provides the processing muscle needed to handle complex automotive applications such as engine management, transmission control, and advanced driver-assistance systems (ADAS).
  • Memory: The MCU comes equipped with 6MB of flash memory and 768KB of RAM, ensuring ample storage for application code and efficient runtime data handling.
  • Rich Set of Peripherals: An extensive range of integrated peripherals supports a variety of automotive functions. These include multiple CAN interfaces, LIN, FlexRay, and Ethernet for communication, as well as numerous timers, ADCs, and PWM units for control tasks.

Enhanced Security

Security is a paramount concern in automotive systems, and the SPC58EC80E7FMC0X addresses this with a multi-layered approach. It features a Hardware Security Module (HSM), which provides robust protection against tampering and unauthorized access, ensuring the integrity and confidentiality of the software running on the MCU.

Robust Design for Automotive Environments

The SPC58EC80E7FMC0X is engineered to withstand the extreme conditions found in automotive environments. It operates over a wide temperature range and is compliant with the AEC-Q100 standard for automotive quality. Its low-power design also helps to reduce the overall energy consumption of the vehicle's electronic systems.

Development Support

STMicroelectronics provides comprehensive development support for the SPC58EC80E7FMC0X, including software libraries, development tools, and evaluation boards. This ecosystem facilitates rapid prototyping and development, allowing automotive engineers to bring their applications to market quickly and efficiently.

With its robust feature set, the SPC58EC80E7FMC0X is an excellent choice for automotive manufacturers looking to innovate and enhance the performance and security of their next-generation vehicles.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7463 $90.7463
2+ $87.9105 $175.8210
3+ $85.0747 $255.2241
4+ $82.2389 $328.9556
5+ $73.7314 $368.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess