EN
  • EN
  • DE

74AVC20T245DGG,118

Part No 74AVC20T245DGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description TXRX 20BIT TRANSLAT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 10
Voltage - VCCA 0.8V to 3.6V
Voltage - VCCB 0.8V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 138735-74AVC20T245DGG,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC20T245DGG,118 CAD Model

Description

Product Overview: 74AVC20T245DGG,118

The 74AVC20T245DGG,118 is a high-performance, dual-supply voltage level translator from NXP Semiconductors. Designed to facilitate seamless communication between devices operating at different voltage levels, this component is a crucial enabler for modern multi-voltage digital systems. Its dual bidirectional data path and configurable voltage supplies make it a versatile solution for a wide range of applications.

Key Features

  • Voltage Level Translation: The 74AVC20T245DGG,118 is capable of translating signals between two different voltage domains, ranging from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side. This feature allows for compatibility between low-voltage microprocessors and higher-voltage peripheral devices.
  • High-Speed Operation: With support for high-speed signal processing, this level translator is suitable for applications requiring fast data transfer, such as high-speed buses and communication interfaces.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Bus Hold Function: The integrated bus hold feature prevents floating inputs, which can lead to erratic system behavior, by maintaining the last known state of the data line when no input is present.
  • Wide Temperature Range: The device can operate over a broad temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The 74AVC20T245DGG,118 is suitable for various applications including, but not limited to:

  • Interface translation in mixed-voltage systems
  • Communication between different logic devices
  • Mobile and handheld devices
  • Data bus extension or bridging in multi-voltage systems

Package and Quality

Encased in a TSSOP-48 (Thin Shrink Small Outline Package), the 74AVC20T245DGG,118 provides a compact footprint that is beneficial for space-constrained applications. It is also compliant with the stringent requirements of the Joint Electron Device Engineering Council (JEDEC), ensuring reliability and industry-standard quality for electronic components.

In summary, the 74AVC20T245DGG,118 from NXP is an efficient, reliable solution for voltage level translation in complex electronic systems. Its broad feature set and compliance with industry standards make it an excellent choice for designers looking to bridge different voltage domains seamlessly.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5958 $50.3412
34+ $2.9504 $100.3136
53+ $2.8582 $151.4846
73+ $2.7660 $201.9180
94+ $2.6738 $251.3372
126+ $2.3972 $302.0472
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess