EN
  • EN
  • DE

AP3968DMTR-G1

Part No AP3968DMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Topology Flyback
Voltage - Start Up 15 V
Supply Voltage - Operating 5.3V ~ 22V
Frequency - Switching 60kHz
Power (Watts) 4 W
Fault Protection Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SO
Mounting SMD (SMT)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 1110464-AP3968DMTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3968DMTR-G1 CAD Model

Description

Overview of Product AP3968DMTR-G1

The AP3968DMTR-G1 is a cutting-edge power management integrated circuit (IC) developed by Diodes Incorporated, designed to optimize energy efficiency and performance in a variety of applications. This IC is particularly well-suited for AC-DC power conversion in off-line applications, providing a cost-effective solution with minimal external components required.

Key Features

  • High Efficiency: The AP3968DMTR-G1 is engineered to deliver high efficiency across a wide load range, making it an ideal choice for energy-sensitive applications.
  • Primary-Side Regulation: It employs primary-side regulation (PSR) which eliminates the need for an optocoupler, reducing the overall component count and simplifying the power supply design.
  • Wide Input Voltage Range: This IC can handle a broad input voltage range, accommodating various mains voltages and conditions, enhancing its versatility in different global markets.
  • Low Standby Power: It is designed to achieve low standby power consumption, which is crucial for meeting energy-saving standards and reducing environmental impact.
  • Integrated Protections: The AP3968DMTR-G1 includes multiple protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD), ensuring the safety and reliability of the end application.

Applications

The AP3968DMTR-G1 is suitable for a wide array of applications where efficient power conversion is required. It is commonly used in:

  • LED lighting drivers
  • Switched-mode power supplies (SMPS)
  • Standby and auxiliary power supplies
  • Home appliances and smart home devices

Packaging and Availability

Diodes Incorporated offers the AP3968DMTR-G1 in a compact, surface-mount package, ensuring compatibility with modern PCB assembly processes. The IC is available in tape and reel packaging, facilitating efficient handling and manufacturing for high-volume production.

Conclusion

The AP3968DMTR-G1 from Diodes Incorporated is a robust, efficient, and reliable solution for power management challenges. Its integration of advanced features with a design focus on reducing external component requirements makes it a go-to choice for designers looking to create compact, energy-efficient power supplies.

You May Also Be Interested in

STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0672
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess