EN
  • EN
  • DE

MAX6956AAX+T

Part No MAX6956AAX+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Display Drivers
Description IC DRVR DSPL LED 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000395-MAX6956AAX+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Display Drivers
Package Tape & Reel (TR)
Voltage - Supply 2.5V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Ultra Librarian 3D Model Ultra Librarian MAX6956AAX+T CAD Model

Description

Analog Devices Inc. MAX6956AAX+T: A Comprehensive Solution for LED Display Control

The MAX6956AAX+T from Analog Devices Inc. is a highly versatile and efficient integrated circuit designed for controlling LEDs. This device is part of the MAX6956 series, which are compact, serially interfaced LED display drivers. The MAX6956AAX+T specifically is a 28-pin SSOP package with a surface mount type design, making it suitable for a wide range of applications where space is at a premium.

One of the standout features of the MAX6956AAX+T is its ability to drive up to 16 individual LEDs or 8 digits of 7-segment displays. This flexibility makes it ideal for a variety of display applications, including industrial control panels, instrumentation displays, and consumer electronics. Additionally, the device can be programmed for different brightness levels, enabling dynamic lighting effects and power-saving modes for battery-operated devices.

The MAX6956AAX+T operates on a 2.5V to 5.5V supply voltage, which allows for compatibility with a range of logic levels and power supplies. It utilizes a two-wire I²C-compatible serial interface, which simplifies connection to microcontrollers and reduces the number of required I/O pins, saving precious board space and easing the design process.

Furthermore, the device includes key features such as open-circuit detection for LED diagnostics, analog and PWM intensity control for each LED, and the ability to update displays without visual artifacts thanks to its built-in slew-rate limited segment drivers. This ensures smooth transitions and enhances the visual quality of the display.

Overall, the MAX6956AAX+T is a powerful and flexible solution for driving LED displays with minimal hardware requirements. Its robust feature set, combined with the quality and reliability associated with Analog Devices Inc., makes it a top choice for designers looking to create sophisticated LED display systems with ease.

For detailed technical specifications, application notes, and support resources, designers can visit the Analog Devices Inc. website or contact their local sales representative to ensure the MAX6956AAX+T meets their project requirements.

You May Also Be Interested in

Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess