EN
  • EN
  • DE

74AUP2G132GD

Part No 74AUP2G132GD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power dual 2-input NAND Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131103-74AUP2G132GD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP2G132GD CAD Model

Description

Product Overview: NXP 74AUP2G132GD

The NXP 74AUP2G132GD is a high-performance, dual-input NAND gate that belongs to the advanced ultra-low-power (AUP) family of logic devices. It is designed to operate over a wide range of power supplies, from 0.8V to 3.6V, making it an ideal component for energy-efficient and battery-powered applications.

This integrated circuit features two independent NAND gates, each with two inputs. The 74AUP2G132GD is optimized for low static and dynamic power consumption while maintaining high speed and low noise operation. Its ultra-low-power consumption makes it suitable for use in portable electronics, where extending battery life is critical.

Key Features

  • Low Power Consumption: The device is part of NXP's AUP family, ensuring minimal power usage in both active and standby modes.
  • Wide Operating Voltage Range: It can function across a broad voltage range of 0.8V to 3.6V, providing design flexibility for various applications.
  • High-Speed Operation: Despite its low power design, the 74AUP2G132GD does not compromise on speed, offering fast performance suitable for high-speed interfaces.
  • Low Noise: The device has been engineered to produce very low noise, a critical feature for sensitive electronic applications.
  • ESD Protection: It includes input and output protection against electrostatic discharge, enhancing the durability of the component in harsh environments.
  • Compact Packaging: Available in a small 8-pin XSON package, the 74AUP2G132GD saves valuable space on printed circuit boards.

Applications

The NXP 74AUP2G132GD is versatile and can be used in a variety of applications, including:

  • Smartphones and wearable devices
  • Portable medical equipment
  • Energy management systems
  • Microcontrollers and processor interfaces
  • Low-power IoT devices

With its combination of low power consumption, high-speed operation, and robust protection features, the NXP 74AUP2G132GD is an excellent choice for designers looking to optimize their digital logic designs without sacrificing performance or reliability.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Lowest to $12.6416

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess