EN
  • EN
  • DE

CC2430ZF128RTC

Part No CC2430ZF128RTC
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 0dBm
Sensitivity -92dBm
Memory Size 128kB Flash, 8kB RAM
Serial Interfaces SPI, USART
GPIO 21
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 26.7mA
Current - Transmitting 26.9mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 760031-CC2430ZF128RTC
Popularity Medium
Supply and Demand Status Limited
Family Name CC2430ZF128
Introduction Date September 12, 2005
ECCN 5A992.c
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CC2430ZF128RTC CAD Model

Description

Product Overview: CC2430ZF128RTC

The CC2430ZF128RTC is a powerful wireless microcontroller unit (MCU) from the renowned semiconductor manufacturer Texas Instruments (TI). This integrated circuit is designed to facilitate robust and efficient wireless communication for a wide array of applications, particularly in the fields of home automation, industrial control, and smart energy management.

At the heart of the CC2430ZF128RTC is a leading-edge RF transceiver core that operates in the 2.4 GHz ISM (Industrial, Scientific, and Medical) band, which is globally available and license-free. This makes the product an excellent choice for developers looking to create products for an international market. The transceiver is compliant with the IEEE 802.15.4 standard, ensuring compatibility with other devices within the ZigBee protocol ecosystem and enabling the creation of reliable, low-power personal area networks (PANs).

The MCU boasts an impressive 128KB of flash memory, providing ample space for complex application code and data storage. This memory capacity, coupled with 8KB of RAM, allows for the execution of advanced features and algorithms without compromising performance. Additionally, the CC2430ZF128RTC is equipped with a real-time clock (RTC), which is critical for time-sensitive applications that require accurate timing or scheduled tasks.

With its integrated analog-to-digital converter (ADC), the CC2430ZF128RTC can process analog signals from various sensors, making it an ideal choice for sensor networks and monitoring systems. The MCU also offers several general-purpose I/O pins for interfacing with other components and peripherals, further enhancing its versatility.

For developers, Texas Instruments provides comprehensive support in the form of development tools, software libraries, and reference designs, which simplifies the design process and accelerates time-to-market. The CC2430ZF128RTC also supports over-the-air download (OAD) of application code, allowing for easy updates and maintenance of deployed systems.

In summary, the CC2430ZF128RTC from Texas Instruments is a sophisticated and reliable choice for anyone looking to develop advanced wireless applications. Its combination of a powerful RF transceiver, ample memory, and real-time clock functionality makes it a versatile and future-proof solution for a wide range of wireless communication needs.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,598 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess