EN
  • EN
  • DE

74LVTN16245B

Part No 74LVTN16245B
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3 V 16-bit transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133320-74LVTN16245B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTN16245B CAD Model

Description

Product Overview: 74LVTN16245B

The 74LVTN16245B is a high-performance, low-voltage BiCMOS device manufactured by NXP Semiconductors. This product belongs to the LVT series, designed to meet the stringent requirements of high-speed data communication in modern electronic systems.

Key Features:

  • High-Speed Operation: This device is capable of operating at high speeds, making it suitable for applications that require fast data transfer, such as computer servers, networking equipment, and telecommunication systems.
  • Low-Voltage Technology: The 74LVTN16245B operates at a nominal voltage of 3.3V, which helps to reduce power consumption and improve energy efficiency in electronic systems.
  • 16-Bit Bidirectional Transceiver: The device features 16-bit bidirectional data paths, allowing for simultaneous two-way data flow, which enhances the throughput and flexibility of the system it is integrated into.
  • Bus-Hold Data Inputs: It includes bus-hold circuitry on the data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.
  • Multiple Package Options: The 74LVTN16245B is available in several package types, including TSSOP, BGA, and QFP, providing designers with flexibility in terms of board layout and space constraints.

Applications:

The versatility of the 74LVTN16245B makes it an ideal choice for a wide range of applications. It is commonly used in:

  • High-speed data processing systems
  • Data communication and networking equipment
  • Telecommunications interfaces
  • Computer motherboards and peripheral devices

Technical Specifications:

  • Supply Voltage (VCC): 3.3V ± 0.3V
  • High-Speed Low-Power LVT BiCMOS Circuitry
  • 16-Bit Interface
  • 5V I/O Tolerant
  • Power-Off High-Impedance Inputs and Outputs
  • Operating Temperature Range: -40°C to +85°C

The 74LVTN16245B from NXP is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its advanced features and specifications make it a robust solution for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Infineon Technologies
Lowest to $9.7932
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess