EN
  • EN
  • DE

MCP6C02T-020E/CHY

Part No MCP6C02T-020E/CHY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Zero-Drift
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 500 kHz
Current - Input Bias 170 µA
Voltage - Input Offset 1.9 µV
Current - Supply 490µA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MCP6C02
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342740-MCP6C02T-020E/CHY
Ultra Librarian 3D Model Ultra Librarian MCP6C02T-020E/CHY CAD Model

Description

Microchip Technology's MCP6C02T-020E/CHY High-Side Current Sense Amplifier

The MCP6C02T-020E/CHY is a high-precision, high-side current sense amplifier designed by Microchip Technology to offer a simple yet effective solution for current monitoring in a broad range of applications. This specialized integrated circuit (IC) is particularly well-suited for applications where accurate current measurement is critical, such as in power management systems, battery chargers, and automotive electronics.

With a fixed gain of 20V/V, the MCP6C02T-020E/CHY is capable of translating small differential voltage signals across a shunt resistor into a larger, easily measurable output voltage. This feature allows for the detection of current flow through the shunt resistor without interfering with the path of the high-side supply, ensuring minimal power loss and maintaining system integrity.

The device operates over a wide common-mode voltage range from 3V to 65V, which is particularly advantageous for systems with fluctuating supply voltages. This versatility makes it suitable for both 12V and 48V automotive systems, as well as industrial applications where supply voltages may vary.

Key features of the MCP6C02T-020E/CHY include:

  • High Accuracy: The amplifier provides high accuracy with a low input offset voltage, making it ideal for precision current measurement.
  • Wide Input Common-Mode Range: With a range of 3V to 65V, it accommodates a variety of applications and ensures functionality under varying voltage conditions.
  • Fixed Gain: A stable gain of 20V/V simplifies the design process by eliminating the need for external gain-setting components.
  • Extended Temperature Range: The device operates reliably over an industrial temperature range from -40°C to +125°C, ensuring performance in harsh environments.

The MCP6C02T-020E/CHY is housed in a small 6-pin SOT-23 package, making it an excellent choice for space-constrained applications. Its robust design and high reliability make it a go-to component for engineers looking to integrate current sensing capabilities into their designs with minimal hassle and maximum efficiency.

Whether you're designing power supply systems, motor controls, or battery management systems, the MCP6C02T-020E/CHY from Microchip Technology provides a compact, precise, and reliable solution for your high-side current sensing needs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess