Product Overview: NXP 74AHC1G02GW
The NXP 74AHC1G02GW is a high-speed CMOS device that serves as a single 2-input NOR gate, encapsulated in a compact, surface-mount package. This integrated circuit is part of the 74AHC family, which is renowned for its low power consumption and high noise immunity, making it a suitable choice for a wide range of digital applications.
Key Features
- Logic Type: 2-input NOR gate
- Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of logic level requirements.
- High-Speed Operation: With a typical propagation delay (tpd) of only 8ns at VCC = 5V, the 74AHC1G02GW ensures rapid signal processing for time-critical applications.
- Low Power Consumption: The device is designed for optimized power usage, which is crucial for battery-operated and power-sensitive systems.
- Output Drive Capability: Capable of driving up to 8mA at 5V, providing sufficient current for most low-power applications.
- Temperature Range: Operational across a wide temperature range from -40°C to +125°C, suitable for industrial environments.
- Package: Available in a 5-pin SOT353 package, allowing for high-density PCB layouts.
Applications
The NXP 74AHC1G02GW is versatile and can be used in a variety of digital circuits. Common applications include:
- Logic function implementation
- Signal gating
- Control systems
- Power management circuits
- Communication systems
- Embedded systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74AHC1G02GW is produced under stringent quality control standards, ensuring reliable performance and longevity in the field. Its robust design is engineered to withstand the rigors of both commercial and industrial applications.
Whether you're designing a complex digital system or simply need a reliable logic gate for a basic function, the NXP 74AHC1G02GW offers a blend of performance, power efficiency, and durability that makes it an excellent choice for your electronic designs.