EN
  • EN
  • DE
  • IT

DAC60501MDGSR

Part No DAC60501MDGSR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description SINGLE CHANNEL DAC 12BIT- MIDCOD  /  12 Bit Digital to Analog Converter 1 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting SMD (SMT)
Base Product Number DAC60501
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DAC60501MDGSRCT,296-DAC60501MDGSRDKR,296-DAC60501MDGSRTR
Standard Package 2,500
Win Source Part Number 1178016-DAC60501MDGSR
Ultra Librarian 3D Model Ultra Librarian DAC60501MDGSR CAD Model

Description

The DAC60501MDGSR is a highly precise 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This particular model is part of TI's extensive DAC portfolio, which is known for its reliability and cutting-edge technology.

Key Features

  • Resolution: The DAC60501MDGSR boasts a 16-bit resolution which ensures fine granularity and precise control over analog output signals.
  • Interface: It supports a versatile I2C interface, making it easy to communicate with most microcontrollers and processors.
  • Accuracy: With an integrated precision reference, the device maintains a tight accuracy of ±2 LSB INL (Integral Non-Linearity) and DNL (Differential Non-Linearity), which is critical for high-precision applications.
  • Output Range: The DAC provides a flexible output range that can be programmed to either buffered or unbuffered configurations, accommodating a variety of use cases.
  • Supply Voltage: It operates over a wide supply range from 2.7V to 5.5V, making it suitable for battery-powered devices and industrial equipment alike.
  • Package: The device comes in a compact VSSOP-10 package, which is ideal for space-constrained applications.

Applications

The DAC60501MDGSR is a versatile component that can be used in numerous applications, such as:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC60501MDGSR is no exception. It is designed and manufactured to meet the high standards of performance and reliability that customers expect from TI products. Whether used in industrial environments or for precision instrumentation, this DAC ensures accurate and stable performance over its entire operating range.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0866 $50.0784
59+ $1.7121 $101.0139
91+ $1.6586 $150.9326
125+ $1.6051 $200.6375
162+ $1.5516 $251.3592
216+ $1.3911 $300.4776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess