EN
  • EN
  • DE

JS28F512M29EWH

Part No JS28F512M29EWH
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TSOP
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
RoHS State Request Verification
Win Source Part Number 714654-JS28F512M29EWH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JS28F512M29EWH CAD Model

Description

The JS28F512M29EWH is a 512Mb Parallel NOR Flash memory device manufactured by Micron Technology Inc. This memory device offers high performance and reliability, making it suitable for a wide range of embedded applications requiring non-volatile storage. It is designed to provide fast read access times and robust data retention.

Applications

  • Embedded systems: Used in industrial control systems, networking equipment, and other embedded devices for storing firmware, configuration data, and application code.
  • Automotive systems: Integrated into automotive electronic control units (ECUs), infotainment systems, and other automotive applications for storing boot code, maps, and data logs.
  • Consumer electronics: Employed in digital cameras, portable media players, and other consumer electronics devices for storing images, audio files, and other data.
  • Medical devices: Used in medical instruments and equipment for storing patient data, software, and configuration settings.
  • Aerospace and defense: Integrated into aerospace and defense systems for storing critical data, firmware, and configuration information.

Features

  • High-density storage: Provides 512Mb of non-volatile storage capacity.
  • Parallel interface: Features a parallel interface for fast data access and transfer.
  • Fast read access times: Offers fast read access times for quick data retrieval.
  • High endurance: Designed for high endurance and long-term data retention.
  • Low power consumption: Operates at low power consumption, making it suitable for battery-powered applications.

Benefits

  • Reliable storage: Provides reliable and secure non-volatile storage for critical data.
  • Fast performance: Enables fast system performance with quick read access times.
  • Cost-effective: Offers a cost-effective solution for embedded storage requirements.
  • Flexible integration: Designed for easy integration into a wide range of embedded systems.
  • Long-term availability: Ensures long-term availability and support for extended product lifecycles.

The JS28F512M29EWH NOR Flash memory from Micron Technology Inc. is a reliable and high-performance storage solution for embedded applications. Its parallel interface and fast read access times enable fast system performance, while its high endurance and low power consumption make it suitable for a variety of applications. With its large storage capacity and robust design, this memory device provides a cost-effective and reliable solution for non-volatile storage requirements.

You May Also Be Interested in

Panasonic
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess