EN
  • EN
  • DE

ICM7211AIPL

Part No ICM7211AIPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LCD 4DIGIT 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LCD
Configuration 7 Segment
Digits or Characters 4 Digits
Operating Supply Current 10μA
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -20°C to 85°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 205000-ICM7211AIPL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7211AIPL CAD Model

Description

Maxim Integrated ICM7211AIPL LCD Display Driver

The ICM7211AIPL is a versatile and robust LCD (Liquid Crystal Display) driver developed by Maxim Integrated, designed to simplify the interface between a digital microprocessor or microcontroller and a 4-digit, 7-segment numeric LCD display. This integrated circuit (IC) is particularly well-suited for battery-operated devices due to its low power consumption and wide operating voltage range.

The ICM7211AIPL driver is capable of driving LCD displays with up to 4 digits, each consisting of 7 segments plus a decimal point, allowing for the display of numbers and some special characters. It operates in multiplex mode, which reduces the number of pins required to control the display, thus saving valuable board space and simplifying the design process.

One of the key features of the ICM7211AIPL is its built-in character set. The IC contains a font map for the direct display of hexadecimal numbers (0-9, A-F) without the need for external decoding. This feature greatly reduces the complexity of the software needed to drive the display, as the microprocessor or microcontroller can send data directly to the driver in a simple and efficient manner.

The device is packaged in a 40-pin DIP (Dual In-line Package), making it easy to integrate into a wide range of applications. It is perfect for handheld instruments, digital panel meters, and any other system that requires a reliable and easy-to-read numeric display.

Additionally, the ICM7211AIPL offers an internal oscillator, eliminating the need for external clock sources, and a power-saving shutdown mode that reduces power consumption when the display is not in use. This makes it an excellent choice for portable, battery-powered applications where power efficiency is crucial.

In summary, the Maxim Integrated ICM7211AIPL LCD display driver is a highly functional, energy-efficient solution for driving 4-digit, 7-segment LCDs. Its ease of use, built-in character set, and low power features make it an ideal choice for designers looking to enhance the user interface of their digital devices.

You May Also Be Interested in

NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2905 $62.9050
23+ $5.1615 $118.7145
35+ $5.0002 $175.0070
48+ $4.8389 $232.2672
62+ $4.6777 $290.0174
83+ $4.1937 $348.0771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess