EN
  • EN
  • DE
  • IT

TPS51124RGET150

Part No TPS51124RGET150
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707827-TPS51124RGET150
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51124RGET150 CAD Model

Description

Product Overview: Texas Instruments TPS51124RGET150

The TPS51124RGET150 is a high-performance, dual-synchronous step-down controller from Texas Instruments, designed to meet the power management needs of modern notebooks and portable electronics. This advanced component is specifically engineered to operate with a wide input voltage range, making it highly versatile for various applications.

At its core, the TPS51124RGET150 boasts an array of features that cater to efficiency and reliability. It supports adaptive on-time D-CAP™ mode, which allows for fast transient response, and is compatible with ceramic output capacitors without the need for an external compensation circuit. This attribute simplifies design and enhances performance stability.

The device is equipped with two voltage rails that operate 180 degrees out of phase, significantly reducing the input ripple current and thus minimizing the requirement for input capacitance. This phase-shifted operation also contributes to better thermal management and allows for smaller and lighter power supply designs.

Safety features are paramount in power management solutions, and the TPS51124RGET150 does not fall short in this domain. It includes overvoltage protection, thermal shutdown, and an active-high enable function that provides a shutdown mode for additional power savings. Furthermore, the product integrates a selectable frequency range from 200 kHz to 600 kHz, which can be synchronized to an external clock to eliminate potential beat frequencies in noise-sensitive applications.

The TPS51124RGET150 comes in a 24-pin VQFN (RGE) package, known for its compact footprint and excellent thermal performance. This packaging, combined with the device's low shutdown current and high efficiency across a wide load range, makes it an excellent choice for space-constrained and power-efficient designs.

In summary, Texas Instruments' TPS51124RGET150 is a sophisticated, dual-synchronous step-down controller that offers a blend of performance, efficiency, and design flexibility, making it an ideal choice for the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $0.5111
Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $1.4704
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.6234
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7629 $61.7015
80+ $1.4465 $115.7200
120+ $1.4013 $168.1560
170+ $1.3561 $230.5370
215+ $1.3110 $281.8650
290+ $1.1753 $340.8370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess