Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr NTE Electronics, Inc
Package Bag
Type Quad Opening
Mounting Type Adhesive, Screw, #10 (M5)
Dimension 0.99" L x 0.99" W x 0.20" H (25.1mm x 25.1mm x 5.1mm)
For Use With/Related Products Cable Ties up to 0.210" (5.3mm) Width
Material Nylon
Color Natural
ECCN EAR99
HTSUS 3926.90.8500
Other Names 2368-04-MP10009
Standard Package 1
Win Source Part Number 1079869-04-MP10009
Ultra Librarian 3D Model Ultra Librarian 04-MP10009 CAD Model

Description

The NTE Cable Ties Holder and Mounting is an essential product for managing cables and wires.

  • Cable Tie Width: Up to 0.210 inches (5.3mm)
  • Color: Natural
  • Package: Bag
  • Material: Nylon
  • Mounting Type: Adhesive, Screw, #10 (M5)
  • Dimension: 0.99 inches L x 0.99 inches W x 0.20 inches H (25.1mm x 25.1mm x 5.1mm)
  • HTSUS Code: 3926.90.8500
  • Alternative Part: NTE Electronics, Inc.

You May Also Be Interested in

Panduit Corp
Need more? Email Us
ECAD model for SGTM1S6-C
Weidmuller
CABLE TIE HLDR QUAD ADH NATURAL
Need more? Email Us
ECAD model for 1289200000
Panduit Corp
EPOXY APPLIED MNT / Cable Accessories Tie Mount Nylon 6/6 Natural
Need more? Email Us
ECAD model for EMS-A-C
HellermannTyton
Need more? Email Us
ECAD model for HDM321HIRHSUVH4
Essentra Components
TIE HOLD FLAT WIT 18-120 .26"
Lowest to $0.4944
ECAD model for FTH-14S-01-M
Panduit Corp
Need more? Email Us
ECAD model for SGABM25-S6-C0
Panduit Corp
Need more? Email Us
ECAD model for SGABM30-AT-C0
Panduit Corp
CABLE TIE HLDR SNGLE SCREW #10 / Single Opening Cable Tie Holder Natural Screw, #10 (M5)
Need more? Email Us
ECAD model for TP2-C
Panduit Corp
Need more? Email Us
ECAD model for SGABM50-AT-L0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention