EN
  • EN
  • DE

EMS-A-C

Part No EMS-A-C
Manufacturer Panduit Corp
Catalog Cable Ties - Holders and Mountings
Description EPOXY APPLIED MNT / Cable Accessories Tie Mount Nylon 6/6 Natural
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Type Single Opening
Mounting Epoxy
Dimension 0.98" L x 0.98" W x 0.26" H (24.9mm x 24.9mm x 6.6mm)
For Use With/Related Products M, I, S Ties
Material Nylon
Color Natural
Win Source Part Number 771005-EMS-A-C
Popularity Medium
Supply and Demand Status Limited
Family Name EMS
Introduction Date January 13, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian EMS-A-C CAD Model

Description

The Panduit Corp EMS-A-C is a cable and wire management product manufactured by Panduit Corp.

  • Type: Single opening
  • Color: Natural
  • Compatible Ties: M, I, S Ties
  • Mounting: Epoxy
  • Family: EMS
  • Category: Cables, wires - management
  • Dimensions: 0.98" L x 0.98" W x 0.26" H (24.9mm x 24.9mm x 6.6mm)
  • Supply/Demand: Limited

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CABLE TIE HLDR DUAL SCREW #8 BLK / Dual Opening Cable Tie Holder Black Screw, #8 (M4)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CABLE TIE HLDR SGL PUSH MNT BLK / Single Opening Cable Tie Holder Black Push In - Ribbed Shaft
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CABLE TIE HLD SNGL PUSH MNT BLUE
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess